X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserJet ADF Maintenance Kit
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q5997A
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0829160304533
Category :
Components needed to build a printer.
printer kits
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 03 Dec 2016 11:22:58
The date of the most recent change of this product data-sheet in Icecat.
Product views: 168375
This statistic is based on the 63420 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61744 free Open Icecat users .
Long product name HP LaserJet ADF Maintenance Kit:
The short editorial description of HP LaserJet ADF Maintenance Kit
HP LaserJet ADF Maintenance Kit

Marketing text HP LaserJet ADF Maintenance Kit

:
The official marketing text of HP LaserJet ADF Maintenance Kit as supplied by the manufacturer
HP printer maintenance kits ensure your HP printer remains in working condition and continues providing your workers with the highest print quality possible.

- Ensure your HP printer continues to provide you with optimum print quality with periodic replacement of supplies.
- HP maintenance kits help ensure your HP printer is always available, helping maximize your business efficiency. HP maintenance kits include user-replaceable parts that work with your HP printer to prompt you when they require maintenance.
- HP maintenance kits include supplies are built to last and backed by your HP warranty.
Short summary description HP LaserJet ADF Maintenance Kit:
This short summary of the HP LaserJet ADF Maintenance Kit data-sheet is auto-generated and uses the product title and the first six key specs.
HP LaserJet ADF Maintenance Kit, 90000 pages, Laser, HP Color LaserJet 4000 HP Color LaserJet CM4730 HP LaserJet M4000
Long summary description HP LaserJet ADF Maintenance Kit:
This is an auto-generated long summary of HP LaserJet ADF Maintenance Kit based on the first three specs of the first five spec groups.
HP LaserJet ADF Maintenance Kit. Page yield footnote: 90000 pages, Print technology: Laser, Compatible products: HP Color LaserJet 4000 HP Color LaserJet CM4730 HP LaserJet M4000
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Page yield footnote
Footnote related to page yield, i.e. the number of pages A4 that can be printed with the product. Standard this is measured with a coverage of the page of 5%. In case of coulour printing, often a coverage of 15% is taken. When this percentage is different, this is indicated.
90000 pages
Print technology
Indicates the method used to print by this product.
Laser
Features
Compatible products
Other products that can be used with this product.
HP Color LaserJet 4000
HP Color LaserJet CM4730
HP LaserJet M4000
Other features
Quantity
The number of products there are.
1