X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Color LaserJet 3550 printer
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q5990A#401
Category :
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
laser/LED printers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 03 Dec 2016 11:07:17
The date of the most recent change of this product data-sheet in Icecat.
Product views: 27163
This statistic is based on the 63389 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61711 free Open Icecat users .
Long product name HP Color LaserJet 3550 printer:
The short editorial description of HP Color LaserJet 3550 printer
Color LaserJet 3550 printer

Marketing text HP Color LaserJet 3550 printer

:
The official marketing text of HP Color LaserJet 3550 printer as supplied by the manufacturer
The HP Color LaserJet 3550 uses the combined power of the computer and printer to bring colour into your day-to-day business. Get fast, easy and affordable true colour laser printing with vibrant results. Great colour, great quality, great value.
Short summary description HP Color LaserJet 3550 printer:
This short summary of the HP Color LaserJet 3550 printer data-sheet is auto-generated and uses the product title and the first six key specs.
HP Color LaserJet 3550 printer, 600 x 600 DPI, Laser, A4, Envelopes, Glossy paper, Labels, Plain paper, Recycled paper, Transparencies, A4, A5, B5
Long summary description HP Color LaserJet 3550 printer:
This is an auto-generated long summary of HP Color LaserJet 3550 printer based on the first three specs of the first five spec groups.
HP Color LaserJet 3550 printer. Maximum resolution: 600 x 600 DPI, Maximum duty cycle: 45000 pages per month, Print technology: Laser. Print speed (black, normal quality, A4/US Letter): 16 ppm, Print speed (black, draft quality, A4/US Letter): 16 ppm, Print speed (colour, draft quality, A4/US Letter): 16 ppm. Standard input capacity: 350 sheets, Maximum input capacity: 850 sheets. Standard output capacity: 175 sheets, Maximum output capacity: 175 sheets. Maximum ISO A-series paper size: A4, Standard tray media types: Envelopes, Glossy paper, Labels, Plain paper, Recycled paper, Transparencies, ISO A-series sizes (A0...A9): A4, A5
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Print technology
Colour*
Yes
Maximum resolution*
Maximum printing resolution.
600 x 600 DPI
Maximum duty cycle*
The maximum number of prints/copies made by a printer/copier in a fixed period.
45000 pages per month
Print technology*
Indicates the method used to print by this product.
Laser
Printing
Print speed (black, normal quality, A4/US Letter)*
The print speed of a printer for black & white A4 pages, normal quality. The exact speed varies depending on the system configuration, software program, and document complexity.
16 ppm
Print speed (black, draft quality, A4/US Letter)
16 ppm
Print speed (colour, draft quality, A4/US Letter)
16 ppm
Print speed (colour, normal quality, A4/US Letter)
16 ppm
Time to first page (black, normal)
22 s
Time to first page (colour, normal)
22 s
Input capacity
Standard input capacity*
The number of sheets of paper that can be held by a device.
350 sheets
Maximum input capacity
850 sheets
Output capacity
Standard output capacity*
The normal capacity for outputs for this product.
175 sheets
Maximum output capacity
Maximum number of sheets this product can hold in all available standard and optional output trays.
175 sheets
Paper handling
Maximum ISO A-series paper size*
A4
Standard tray media types*
The types of media which are used in the printer/photocopier trays e.g. glossy paper, photo paper, envelopes.
Envelopes, Glossy paper, Labels, Plain paper, Recycled paper, Transparencies
ISO A-series sizes (A0...A9)*
Different sizes of paper from A0 (big) to A9 (small). A4 is the most common size used for printing documents.
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
executive
Envelopes sizes
B5, C5, DL
Media weight (tray 1)
60 - 216 g/m2
Media size (tray 1)
76 x 127 mm - 216 x 356 mm
Memory
Internal memory*
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
64 MB
Power
Power consumption (standby)
The amount of electricity that is consumed when the product is on standby.
18 W
Power consumption (PowerSave)
9 W
Power consumption (off)
0.3 W
Performance
Built-in processor*
Yes
Processor model
The model number for the processor in a computer.
MIPS RISC
Processor frequency
The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
266 MHz
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
10 - 27°C
Operational conditions
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
0 - 35°C
Operating relative humidity (H-H)
10 - 70%
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
32.5 kg
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
500 x 447 x 467 mm
Package weight
Weight of the packaged product.
46.7 kg
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
800 x 600 x 718 mm
Other features
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Power requirements
Ingangsspanning 100 tot 127 V (±10%), 50/60 Hz (±2 Hz), 5 amp.; 220 tot 240 V (±10%), 50/60 Hz (± 2 Hz), 3 amp
Standard input trays
2
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Geen Microsoft Windows 98, 98 SE, Me, 2000, XP, Windows Server 2003, Mac OS 9.1 +, Mac OS X v 10.2 +
Standard input capacity for transparencies
50
Non-operating relative humidity (non-condensing)
Range of relative humidity (non-condensing) in which a non-operating product can be stored.
10 - 90%
Recommended operating temperature range (T-T)
17 - 25°C
Print margin bottom (A4)
5 mm
Print margin left (A4)
5 mm
Print margin right (A4)
5 mm
Print margin top (A4)
5 mm
Recommended media weight
60 - 163 g/m2
Standard output capacity for envelopes
10 sheets
Acoustic power emissions
Level of sound power per ISO 9296.
6.3 B(A)
Acoustic pressure emissions
Level of sound pressure per ISO 9614-1.
48 dB
Print speed (colour, normal quality, A4, transparency)
2 ppm
Print quality (colour, best quality)
The best print quality for color printing in dots per inch. Manufacturers are optimizing often with software the print quality.
600 DPI
Print speed (colour, best quality, A4)
16 ppm
Print speed (black, best quality, A4)
16 ppm
Colour printing technology
HP Imageret 2400
Media weight (tray 2)
60 - 105 g/m2
Power consumption (active)
350 W
Maximum paper trays
3
Print quality (black, best quality)
Best print quality with black cartridge. Often the quality is optimized by using rendering techniques, and the most optimal conditions are assumed, like using good photo paper.
600 x 600 DPI
Media type and capacity (tray 3)
500
Media type and capacity (tray 2)
250
Media weight (tray 3)
60 - 105 g/m2