X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Q5970A
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q5970A
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0829160528977
Category :
Cabinets and stands are places for your printer to elevate it from the floor.
printer cabinets & stands
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 28 Mar 2016 22:08:40
The date of the most recent change of this product data-sheet in Icecat.
Product views: 97628
This statistic is based on the 63310 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61636 free Open Icecat users .
  Teesside University reduces student costs by £6 000 a month with HP and DTP Managed Print Services c (1.1MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name HP Q5970A:
The short editorial description of HP Q5970A
Q5970A, LaserJet 4345mfp Printer Stand w/Cabinet

Marketing text HP Q5970A

:
The official marketing text of HP Q5970A as supplied by the manufacturer
- Designed to safely support the HP LaserJet 4345mfp, the sturdy HP Printer Stand with Cabinet lets users raise the multifunction device to a convenient and easy-to-access height while adding a storage compartment for extra paper and supplies.
- Raise device to convenient, easy-to-access height
- Store supplies close to printer for quick access
- Stable design keeps your device safe and secure
Short summary description HP Q5970A:
This short summary of the HP Q5970A data-sheet is auto-generated and uses the product title and the first six key specs.
HP Q5970A, 940 x 880 x 610 mm, 940 x 880 x 610 mm, Black
Long summary description HP Q5970A:
This is an auto-generated long summary of HP Q5970A based on the first three specs of the first five spec groups.
HP Q5970A. Dimensions (WxDxH): 940 x 880 x 610 mm, Weight: 41.8 kg, Width: 94 cm. Package dimensions (WxDxH): 940 x 880 x 610 mm, Package weight: 62 kg. Colour of product: Black
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Colour
Colour of product
The colour e.g. red, blue, green, black, white.
Black
Packaging data
Package weight
Weight of the packaged product.
62 kg
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
940 x 880 x 610 mm
Technical details
Compatible products
Other products that can be used with this product.
HP LaserJet 4345
HP LaserJet M4345
Weight & dimensions
Width
The measurement or extent of something from side to side.
940 mm
Depth
The distance from the front to the back of something.
880 mm
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
940 x 880 x 610 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
41.8 kg
Height
The measurement of the product from head to foot or from base to top.
610 mm
Weight
92.2
Dimensions (W x D x H)
939.8 x 879.9 x 609.9 mm (37 x 34.6 x 24")