X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserJet 2420
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q5956A#401
Category :
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
laser/LED printers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 21 Sep 2006
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 14 Sep 2016 16:27:47
The date of the most recent change of this product data-sheet in Icecat.
Product views: 27790
This statistic is based on the 63253 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 21-09-06 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61580 free Open Icecat users .
  Houston Trust Company: Dependable secure systems reliable today (0.1MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name HP LaserJet 2420:
The short editorial description of HP LaserJet 2420
Experience high quality output and flexible features with this great value monochrome LaserJet printer. It enables fast print speeds up to 28 ppm with user friendly design and maximises productivity with its network management tools [p1].
Short summary description HP LaserJet 2420:
This short summary of the HP LaserJet 2420 data-sheet is auto-generated and uses the product title and the first six key specs.
HP LaserJet 2420, Microsoft Windows 98: Pentium 90, 16 MB RAM, CD-ROM drive; Windows Me: Pentium 150, 32 MB RAM, CD-RO, HP Web Jetadmin, HP LaserJet Utility, HP Embedded Web Server, E-Toolbox, 100 - 127V / 220 - 240V, 50/60 Hz (+/- 2 Hz), 1200 x 1200 DPI, 15 - 32.5 °C, -20 - 40 °C
Long summary description HP LaserJet 2420:
This is an auto-generated long summary of HP LaserJet 2420 based on the first three specs of the first five spec groups.
HP LaserJet 2420. Maximum resolution: 1200 x 1200 DPI, Maximum duty cycle: 75000 pages per month. Print speed (black, normal quality, A4/US Letter): 28 ppm, Print speed (black, draft quality, A4/US Letter): 28 ppm, Time to first page (black, normal): 10 s. Standard input capacity: 350 sheets, Maximum input capacity: 850 sheets. Standard output capacity: 250 sheets, Maximum output capacity: 250 sheets. Media types supported: Paper (plain, preprinted, letterhead, prepunched, bond, recycled, color, rough), transparencies, lab, Media size (tray 1): A4, A5, B5 (JIS), 76 x 127 - 216 x 356 mm, Media weight (tray 1): 60 - 200 g/m²
HP LaserJet 2420 laser/LED printers (Q5956A#401)
Energy Star is an international standard for energy efficient consumer products created in 1992. Devices carrying the Energy Star service mark generally use 20%–30% less energy than average.
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Print technology
Colour*
Yes
Maximum resolution*
Maximum printing resolution.
1200 x 1200 DPI
Maximum duty cycle*
The maximum number of prints/copies made by a printer/copier in a fixed period.
75000 pages per month
Economical printing
Whether or not the product is equipped with features that allow economical printing.
Yes
Printing
Print speed (black, normal quality, A4/US Letter)*
The print speed of a printer for black & white A4 pages, normal quality. The exact speed varies depending on the system configuration, software program, and document complexity.
28 ppm
Print speed (black, draft quality, A4/US Letter)
28 ppm
Time to first page (black, normal)
10 s
Input capacity
Standard input capacity*
The number of sheets of paper that can be held by a device.
350 sheets
Maximum input capacity
850 sheets
Output capacity
Standard output capacity*
The normal capacity for outputs for this product.
250 sheets
Maximum output capacity
Maximum number of sheets this product can hold in all available standard and optional output trays.
250 sheets
Paper handling
Media types supported
The types of media which can be used with this product.
Paper (plain, preprinted, letterhead, prepunched, bond, recycled, color, rough), transparencies, labels, envelopes, cardstock
Media size (tray 1)
A4, A5, B5 (JIS), 76 x 127 - 216 x 356 mm
Media weight (tray 1)
60 - 200 g/m²
Networking
Network ready*
Indicates whether the product is network-ready out of the box.
Optional
Memory
Internal memory*
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
32 MB
Maximum internal memory*
The maximum amount of memory inside a product, usually measured in bytes e.g megabytes (MB) or gigabytes (GB).
288 MB
Power
Power consumption (PowerSave)
8.5 W
Power consumption (off)
0.4 W
Certificates
Energy Star certified
This indicates that the product is compliant with Energy Star, which is an international standard for energy-efficient consumer products.
Yes
Performance
Built-in processor*
Yes
Processor model
The model number for the processor in a computer.
MIPS 20KC
Processor frequency
The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
400 MHz
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
15 - 32.5°C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-20 - 40°C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Weight*
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
16.3 kg
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
425 x 400 x 260 mm
Package weight
Weight of the packaged product.
19 kg
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
592 x 495 x 347 mm
Packaging content
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Print drivers and installation software on CD-ROM; Microsoft Windows Installer, Macintosh Installer, HP PCL 6 and HP PCL 5e print drivers (Windows 95, 98, Me, NT 4.0, 2000, XP), HP PostScript Level 3 Emulation (Windows 98, Me, NT 4.0, 2000, XP, Server 2
Other features
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Minimum system requirements
Microsoft Windows 98: Pentium 90, 16 MB RAM, CD-ROM drive; Windows Me: Pentium 150, 32 MB RAM, CD-ROM drive; Windows NT 4.0: Pentium 90, 32 MB RAM, CD-ROM drive; Windows 2000: 133 MHz processor, 64 MB RAM, CD-ROM drive; Windows XP: 233 MHz processor, 6
Printer management
Printer management software used by this product included as standard
HP Web Jetadmin, HP LaserJet Utility, HP Embedded Web Server, E-Toolbox
Power requirements
100 - 127V / 220 - 240V, 50/60 Hz (+/- 2 Hz)
Electromagnetic compatibility
List of countries and their respective regulatory agency standards with which the product complies.
CISPR 22: 1997/EN 55022: 1998 Class B, EN 61000-3-2: 2000, EN 61000-3-3: 1995+A1, EN 55024: 1998, FCC Title 47 CFR, Part 15 Class B (US), ICES-003, Issue 4 (Canada), GB9254-1998, EMC Directive 89/336/EEC with CE Marking (Europe); other EMC approvals as re
Safety
List of regulatory safety standards for all countries in which this product has been certified.
IEC 60950 (International), EN 60950 (EU), IEC 60825-1+A1+A2, UL/cUL Listed (US/Canada), GS License (Europe), EN 60825-1+A11+A2 Class 1, 21 CFR Ch. 1/SubCh. J (Class 1 Laser/LED Device) GB4943-2001, Low Voltage Directive 73/23/EEC with CE Marking (Europe);
Other features
Networking features
Via HP Jetdirect Internal Print Servers for Fast Ethernet, Gigabit Ethernet; 802.11b wireless connectivity
Optional: HP Jetdirect Fast Ethernet Embedded Print Server
Standard input trays
2
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
OS/2, UNIX, Linux, HP OpenVMS Microsoft Windows 98, Me, NT 4.0, 2000, XP, Server 2003; Apple Mac OS 9.x and later, OS X v.10.1 +
Standard output capacity for transparancies
75 sheets
Additional paper trays
List of additional paper trays supported by this product (paper trays except the standard input tray 1)
Optional 500-sheet paper tray
Print quality (black, draft quality)
600 DPI
Standard input capacity for transparencies
75
Print quality (black, normal quality)
1200 DPI
Recommended operating temperature range (T-T)
15 - 32.5°C
I/O ports
An interface on a device to which you can connect another device.
1 x IEEE 1284-B parallel
1 x USB 2.0
1 x EIO
Custom media sizes
76 x 127 - 216 x 356 mm
Standard media sizes
A4, A5, B5 (JIS), letter, legal
Print margin bottom (A4)
5 mm
Print margin left (A4)
5 mm
Print margin right (A4)
5 mm
Print margin top (A4)
5 mm
Typefaces
List of typefaces included and any qualifications.
80
Media weights by paper path
60 - 200 g/m²; 60 - 120 g/m²
Standard output capacity for envelopes
10 sheets
Minimum system requirements for Macintosh
160 MB free hard disk space, Mac OS 9.x and Mac OS X v 10.1 and later, CD-ROM drive, USB (compatible with USB 2.0 specifications) port or IEEE 1284-B compliant parallel port
Acoustic power emissions
Level of sound power per ISO 9296.
6.7 B(A)
Duplex print options
Description of available duplex options.
Manual (driver support provided)
Print speed (black, best quality, A4)
28 ppm
Paper handling
List of the standard and optional input and output paper handling options available with this product.
HP LaserJet 2420 series printers: Built-in automatic duplex unit (HP LaserJet 2420d/dn only), 350 sheets standard input capacity (1x 100-sheet/ 10 envelope multipurpose tray, 1x 250-sheet tray), paper input level indicators, straight-through paper path, s
Paper handling standard/output
List of the standard output paper handling options available with this product
250-sheet top output bin (100-sheet rear output bin)
Power consumption (active)
625 W
Duplex supported media types and capacity
A4, letter, legal, executive
Upgrade type
Printer firmware and networking firmware can be remotely upgraded
Service & support
Description of service and support of the product.
HP Web sites, HP Customer Support Center, HP Care Packs
Paper handling optional/output
List of the optional output paper handling options available with this product
Yes
Technical features
Add fonts, forms, and third-party solutions via CompactFlash support
Media type and capacity (tray 2)
250
Memory technology
List of technologies relating to memory enhancement
Memory Enhancement technology (MEt), Double Data Rate memory technology
Control panel
Description of the control panel of the product; including the available buttons; and the function of each button
Graphical display with up to 2 lines of text; Help button (?) to provide information about the message on the display; Back button to back up in menus or exit menus; Pause/Resume button to pause and resume printing; Up Arrow button to navigate to previous
Duplex supported media size
List of duplex media sizes this product can accept; in specified order as in the example
A4, letter, legal, executive
Driver updates
Description of driver upgrade characteristics for the product
Most recent printer drivers and software for all supported operating systems available at http://www.hp.com/support/lj2400; OS/2 drivers are available from IBM and are packaged with OS/2
Print quality (black, best quality)
Best print quality with black cartridge. Often the quality is optimized by using rendering techniques, and the most optimal conditions are assumed, like using good photo paper.
1200 x 1200 DPI
Maximum paper trays
3
Media size (tray 2)
A4, A5, B5 (JIS), letter, legal, executive
Media weight (tray 3)
60 - 120 g/m²
Paper handling optional/input
List of the optional input paper handling options available with this product
500-sheet input tray
Media weight (tray 2)
60 - 120 g/m²
Media type and capacity (tray 3)
500
Media size (tray 3)
A4, A5, B5 (JIS), letter, legal, executive
Paper handling standard/input
List of the standard input paper handling options available with this product
100-sheet multipurpose tray, 250-sheet input tray