X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
49X
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q5949X show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0829160319568
Category :
Toner cartridges for your laser printer or copier.
laser toner & cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 02 Sep 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 11 Nov 2016 11:22:58
The date of the most recent change of this product data-sheet in Icecat.
Product views: 273880
This statistic is based on the 63293 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 02-09-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61620 free Open Icecat users .
Long product name HP 49X:
The short editorial description of HP 49X
49X Black LaserJet Toner Cartridge

Marketing text HP 49X

:
The official marketing text of HP 49X as supplied by the manufacturer
Enjoy the legendary quality and reliability of HP LaserJet printing with the HP 49X LaserJet Toner Cartridge. HP’s Smart Printing technology and specially formulated toner makes sharp, professional printing easy, reliable and cost-effective.

- Get true HP LaserJet print quality with the specially formulated toner and proven toner cartridge technology in the HP 49X LaserJet Toner Cartridge. HP delivers sharp black text and consistent, professional results for as long as the cartridge lasts.
- HP LaserJet Q5949 Family Print Cartridges' all-in-one design allow effortless installation and maintenance. Smart Printing Technology features monitoring of supplies status and usage information via the printer's control panel or web browser.
- Reliable HP LaserJet toner cartridges save you the time and costs of resolving cartridge problems. Designed together with the printer to produce consistent, professional results, HP toner cartridges are an excellent value.
Short summary description HP 49X:
This short summary of the HP 49X data-sheet is auto-generated and uses the product title and the first six key specs.
HP 49X, Black, Laser, HP LaserJet 1320, 3390, 3392, 10 - 32.5 °C, 20 - 80%, -20 - 40 °C
Long summary description HP 49X:
This is an auto-generated long summary of HP 49X based on the first three specs of the first five spec groups.
HP 49X. Page yield: 6000 pages, Printing colours: Black, Print technology: Laser. Quantity per pallet: 90 pc(s). Weight: 990 g. Package weight: 1.3 kg
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Page yield
How many pages can be produced.
6000 pages
Printing colours*
The colours that can be produced by the printer.
Black
Print technology
Indicates the method used to print by this product.
Laser
Compatible products*
Other products that can be used with this product.
HP LaserJet 1320, 3390, 3392
Approximate page yield (A4, black & white, ISO/IEC 19752)
Page yield at 5% coverage. ISO/IEC 19752:2004 is a international standard for determining the toner cartridge yield for monochromatic electrophotographic printers and multi-function devices that contain printer components. Here you can find the standard test page used for these tests: http://standards.iso.org/ittf/PubliclyAvailableStandards/c034911_ISO_IEC_19752_2004(E)_Test_Page.pdf
6000 pages
Quantity per box
Number of products per box.
1 pc(s)
Pallet size (EU)
1200 x 800 x 980 mm
Euro pallet quantity
90 pc(s)
Stacking number for pallet
number of pallets that can be stocked on top of each other without damaging any pallets
4
Stacking number for carton
number of cartons that can be stacked on top of each other without damaging any cartons
20
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
10 - 32.5°C
Storage relative humidity (H-H)
10 - 90%
Operational conditions
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-20 - 40°C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
990 g
Pallet weight
142 kg
Pallet dimensions (W x D x H)
Size of pallets (Width x Depth x Height) in millimeters.
1200 x 800 x 980 mm
Packaging data
Package weight
Weight of the packaged product.
1.3 kg
Logistics data
Number of cartons per pallet
18
Number of layers per pallet
5
Quantity per pallet
Quantity of a single product per pallet. If more than one product is packed per carton; this is the number of products (not number of cartons) per shipping pallet.
90 pc(s)
Brand
Image
Product code
Product
Stock
Price from
Pelikan 1 Cartridge
Pelikan 1 Cartridge
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
626738
USD 41.09
(excl. VAT)
USD 49.30(incl. VAT)
V7 V749X laser toner & cartridge
V7 V749X laser toner & cartridge
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
V749X
USD 67.19
(excl. VAT)
USD 77.27(incl. VAT)
Imation 27321 laser toner & cartridge
Imation 27321 laser toner & cartridge
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
27321
 — 
MM Black Laser Toner - HP 49X (Q5949X) / Canon CRT-708H (0917B002) - For HP LaserJet / Canon LBP Toner 6000pages Black
MM Black Laser Toner - HP 49X (Q5949X) / Canon CRT-708H (0917B002) - For HP LaserJet / Canon LBP Toner 6000pages Black
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
15009DK
USD 56.99
(excl. VAT)
USD 68.39(incl. VAT)
MM Black Laser Toner - HP 49A (Q5949A) / Canon CRT-708 (0266B002) - For HP LaserJet / Canon LBP Toner 2500pages Black
MM Black Laser Toner - HP 49A (Q5949A) / Canon CRT-708 (0266B002) - For HP LaserJet / Canon LBP Toner 2500pages Black
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
15008DK
 — 
ROLINE

(show your logo)
We only include the brand logos of Open Icecat participants (sponsors) with whom we entered into a formal agreement to make their product content available for all their channel partners on their websites. Open Icecat is the most powerful network as it is used by 63293 channel partners already
ROLINE Compatible to HEWLETT PACKARD 1320, 6.000 Pages
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
16.10.1097
USD 42.12
(excl. VAT)
USD 50.55(incl. VAT)