location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet 1320nw 1200 x 1200 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserJet 1320nw
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q5929A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0829160407609 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 105099
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:41:36
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP LaserJet 1320nw 1200 x 1200 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1200 x 1200 DPI
  • - 21 ppm
  • - Maximum duty cycle: 10000 pages per month
  • - Total input capacity: 250 sheets Total output capacity: 125 sheets
  • - Internal memory: 16 MB Built-in processor 133 MHz
Long product name HP LaserJet 1320nw 1200 x 1200 DPI :
The long product name of HP LaserJet 1320nw 1200 x 1200 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Fast, professional-quality printing for business
More>>>
HP LaserJet 1320nw 1200 x 1200 DPI:
The official description of HP LaserJet 1320nw 1200 x 1200 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Produce professional, black-and-white documents quickly with HP LaserJet 1320 printers. Ideal for individuals and small workteams, this series also offers flexible networking options and automatic two-sided printing.

Short summary description HP LaserJet 1320nw 1200 x 1200 DPI:
This short summary of the HP LaserJet 1320nw 1200 x 1200 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet 1320nw, 1200 x 1200 DPI, 21 ppm, Network ready

Long summary description HP LaserJet 1320nw 1200 x 1200 DPI:
This is an auto-generated long summary of HP LaserJet 1320nw 1200 x 1200 DPI based on the first three specs of the first five spec groups.

HP LaserJet 1320nw. Maximum duty cycle: 10000 pages per month. Maximum resolution: 1200 x 1200 DPI, Print speed (black, normal quality, A4/US Letter): 21 ppm. Network ready

Printing
Print speed (black, draft quality, A4/US Letter)
21 ppm
Colour *
No
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
21 ppm
Time to first page (black, normal)
8 s
Economical printing
Yes
Features
Maximum duty cycle *
10000 pages per month
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
125 sheets
Maximum input capacity
500 sheets
Maximum output capacity
125 sheets
Paper handling
Media types supported
Plain paper, envelopes, transparencies, cardstock, postcards, labels
Media size (tray 1)
A4, A5, A6, B5, B6, envelopes (C5, DL), 76 x 127 - 216 x 356 mm
Media weight (tray 1)
60 - 105 g/m²
Network
Network ready
Yes
Performance
Internal memory *
16 MB
Maximum internal memory
144 MB
Built-in processor
Yes
Processor family
Motorola Coldfire
Processor model
Motorola V4 Coldfire
Processor frequency
133 MHz
Power
Power consumption (standby)
6 W
Power consumption (PowerSave)
6 W
Operational conditions
Operating temperature (T-T)
10 - 32.5 °C
Storage temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Weight
11.2 kg
Dimensions (WxDxH)
350 x 355 x 256 mm
Other features
Print quality (black, normal quality)
1200 DPI
Non-operating relative humidity (non-condensing)
10 - 80%
Recommended operating temperature range (T-T)
10 - 32.5 °C
I/O ports
1 x USB 2.0 1 x RJ-45
Custom media sizes
76 x 127 - 216 x 356 mm; 147 x 211 - 216 x 356 mm
Standard media sizes
A4, A5, Letter, Legal, Executive, B5 (JIS), B5 (ISO), C5, DL, Monarch, Com-10
Print margin bottom (A4)
4 mm
Print margin left (A4)
4 mm
Print margin right (A4)
4 mm
Print margin top (A4)
4 mm
Typefaces
45
Standard output capacity for envelopes
1 sheets
Acoustic power emissions
6.2 B(A)
Acoustic pressure emissions
55 dB
Power requirements
100 - 127V / 220 - 240V, 50/60 Hz (+/- 2 Hz)
Print speed (black, best quality, A4)
21 ppm
Networking features
Ethernet, Fast Ethernet
Print quality (black, best quality)
1200 x 1200 DPI
Standard output capacity for transparencies
100 sheets
Wireless technology
IEEE 802.11b/g
Media size (tray 2)
A4, A5, B5, 147 x 211 - 216 x 356 mm
Media type and capacity (tray 2)
250
Media weight (tray 2)
60 - 105 g/m²
Power consumption (active)
345 W
Compatible operating systems
Microsoft Windows 98, Me, NT 4.0, 2000, XP 32-Bit, XP 64-Bit, Server 2003, Mac OS 9, OS X v 10.1, OS X v 10.2, OS X v 10.3, MS-DOS, Linux, UNIX
Source Testseek summary Average rating
Reviews
Updated:
2015-06-25 06:23:56
Uk has collected 10 expert reviews for HP LaserJet 1320nw 1200 x 1200 DPI and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
tomshardware.co.uk
Updated:
2015-06-25 06:23:56
You know, something quite funny happened to me as I was finishing this article. I was sitting in my office proof reading and making edits to a hard copy, pen in hand, when I thought about the paperless office. Its probably cliché at this point to sa...
0%
zdnet.co.uk
Updated:
2015-06-25 06:23:56
A great little monochrome laser printer, the LaserJet 1320 offers fine output, duplexing and a tight footprint that lets it fit right into any business, school or home office.
80%
v3.co.uk
Updated:
2015-06-25 06:23:56
Fast monochrome printing at a good price...
80%
trustedreviews.com
Updated:
2015-06-25 06:23:56
At the launch of this new LaserJet, hp made much of its built-in duplexer, enabling you to print on both sides of the paper in one operation, as well as its wireless networkability. At the price, this seems like a good specification, so we were k...
70%
pcmag.com
Updated:
2015-06-25 06:23:56
The HP LaserJet 1320 delivers excellent text quality but little else. Graphics and photo quality meet only minimum expectatio Specs: Type: Monochrome, Technology: Laser, Rated Speed (Mono): 22 ppm...
50%
Country Distributor
United Kingdom 1 distributor(s)