X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Q5923C Magenta Toner
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q5923C show
Show alternative article codes used in the online market place
Category :
Toner cartridges for your laser printer or copier.
laser toner & cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 02 Sep 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 13:23:34
The date of the most recent change of this product data-sheet in Icecat.
Product views: 83095
This statistic is based on the 63389 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 02-09-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61711 free Open Icecat users .
  HP Color Toner for the HP Color 9850 mfp (0.0MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: This HP product is warranted to be free from defects in materials and workmanship.
Long product name HP Q5923C Magenta Toner Toner 20000pages Magenta:
The short editorial description of HP Q5923C Magenta Toner Toner 20000pages Magenta
HP Q5923C Magenta Toner

Marketing text HP Q5923C Magenta Toner Toner 20000pages Magenta

:
The official marketing text of HP Q5923C Magenta Toner Toner 20000pages Magenta as supplied by the manufacturer
- HP Color 9850mfp Printing Supplies deliver high-quality output approaching that of offset printing by providing a cost-effective, high-quality solution.
- HP Color 9850mfp Printing Supplies provide consistent print quality with polymerised toner technology to achieve sharper black text, defined half tones and solid fills for accurate colour reproduction.
- HP Color 9850mfp Printing Supplies are easy to install and simple to replenish.
- HP Color 9850mfp Printing Supplies are designed for reliable performance and provide image stability over long print runs, plus proven HP printing system performance and results.
Short summary description HP Q5923C Magenta Toner Toner 20000pages Magenta:
This short summary of the HP Q5923C Magenta Toner Toner 20000pages Magenta data-sheet is auto-generated and uses the product title and the first six key specs.
HP Q5923C Magenta Toner, Toner, Magenta, Laser, 10 - 40 °C, 20 - 80%, -20 - 40 °C
Long summary description HP Q5923C Magenta Toner Toner 20000pages Magenta:
This is an auto-generated long summary of HP Q5923C Magenta Toner Toner 20000pages Magenta based on the first three specs of the first five spec groups.
HP Q5923C Magenta Toner. Type: Toner, Page yield: 20000 pages, Printing colours: Magenta
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Type
Characteristics of the device.
Toner
Page yield
How many pages can be produced.
20000 pages
Printing colours*
The colours that can be produced by the printer.
Magenta
Print technology
Indicates the method used to print by this product.
Laser
Quantity per pack*
1 pc(s)
Colour
Yes
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 80%
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-20 - 40°C
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
10 - 40°C