location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Photosmart 3310 Thermal inkjet A4 4800 x 1200 DPI 7.9 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Photosmart
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3310
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q5863B show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68857
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2023 11:29:05
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Oct 2006
Product end of life date
Bullet Points HP Photosmart 3310 Thermal inkjet A4 4800 x 1200 DPI 7.9 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Thermal inkjet Colour printing
  • - 4800 x 1200 DPI
  • - A4 7.9 ppm
  • - Colour copying Colour scanning Colour faxing
  • - USB port Wi-Fi Ethernet LAN
  • - 13.6 kg
Warranty: Service & support options: HPextensions: H7580E or H7580A option ABU (3 years, standard service), H7583E or H7583A option ABU (3 years, express service).

Available in Belgium, Denmark, the Netherlands, Finland, France, Germany, Ireland, Italy, Portugal, Spain, Sweden and UK1 year limited hardwarebacked by HP Service and Support (warranties may vary in European countries where legal requirements require a longerperiod).
Long product name HP Photosmart 3310 Thermal inkjet A4 4800 x 1200 DPI 7.9 ppm Wi-Fi :
The long product name of HP Photosmart 3310 Thermal inkjet A4 4800 x 1200 DPI 7.9 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Photosmart 3310 All-in-One Printer, Fax, Scanner, Copier
More>>>
HP Photosmart 3310 Thermal inkjet A4 4800 x 1200 DPI 7.9 ppm Wi-Fi:
The official description of HP Photosmart 3310 Thermal inkjet A4 4800 x 1200 DPI 7.9 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP Photosmart 3310 All-in-One Printer, Fax, Scanner, Copier is a high performance device offering everything from wireless** networking and remote printing via the Internet, to the world’s fastest photo printing* delivered by 6 individual ink cartridges. Enjoy walk-up faxing and colour copying; Print photos from memory cards, USB sticks or Pict-Bridge-enabled cameras. View video clips with sound via the 9.1 cm colour LCD. Scan multiple slides or negatives at once via the built-in adapter.

The HP Photosmart 3310 All-in-One series is a high performance device offering everything from wireless** networking and remote printing via the Internet, to the world’s fastest photo printing* delivered by 6 individual ink cartridges. Enjoy walk-up faxing and colour copying; Print photos from memory cards, USB sticks or Pict-Bridge-enabled cameras. View video clips with sound via the 9.1 cm colour LCD. Scan multiple slides or negatives at once via the built-in adapter.

Short summary description HP Photosmart 3310 Thermal inkjet A4 4800 x 1200 DPI 7.9 ppm Wi-Fi:
This short summary of the HP Photosmart 3310 Thermal inkjet A4 4800 x 1200 DPI 7.9 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

HP Photosmart 3310, Thermal inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, A4, Grey

Long summary description HP Photosmart 3310 Thermal inkjet A4 4800 x 1200 DPI 7.9 ppm Wi-Fi:
This is an auto-generated long summary of HP Photosmart 3310 Thermal inkjet A4 4800 x 1200 DPI 7.9 ppm Wi-Fi based on the first three specs of the first five spec groups.

HP Photosmart 3310. Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 7.3 ppm. Copying: Colour copying, Maximum copy resolution: 4800 x 1200 DPI. Scanning: Colour scanning, Optical scanning resolution: 4800 x 4800 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Product colour: Grey

Printing
Print technology *
Thermal inkjet
Printing *
Colour printing
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
7.9 ppm
Print speed (colour, normal quality, A4/US Letter)
7.3 ppm
Print speed (black, draft quality, A4/US Letter)
31 ppm
Print speed (colour, draft quality, A4/US Letter)
14 ppm
Copying
Copying *
Colour copying
Maximum copy resolution *
4800 x 1200 DPI
Copy speed (black, normal quality, A4)
7.8 cpm
Copy speed (colour, normal quality, A4)
5.7 cpm
Copy speed (black, draft, A4)
32 cpm
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
4800 x 4800 DPI
Scanner type *
Flatbed scanner
Greyscale levels
256
Fax
Faxing *
Colour faxing
Fax resolution (black)
300 x 300 DPI
Modem speed
33.6 Kbit/s
Features
Maximum duty cycle *
3000 pages per month
Digital sender
No
Input & output capacity
Total input capacity *
100 sheets
Total output capacity *
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Banner, Card stock, Envelopes, Labels, Photo paper, Plain paper, Transparencies
Ports & interfaces
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Design
Product colour *
Grey
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Colour display
Yes
Power
Power consumption (average operating)
95 W
AC input voltage
100 - 240 V
System requirements
Windows operating systems supported
Windows 2000 Professional, Windows 98, Windows 98SE, Windows ME, Windows XP
Mac operating systems supported
Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther
Weight & dimensions
Width
464 mm
Depth
395 mm
Height
220 mm
Weight
13.6 kg
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 16:47:49
Uk has collected 10 expert reviews for HP Photosmart 3310 Thermal inkjet A4 4800 x 1200 DPI 7.9 ppm Wi-Fi and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
alphr.com
Updated:
2011-09-26 16:47:48
Print quality and running costs are peerless, but the scan and copy functions let it down, as does the high price For the digital photographer, the latest addition to HPs already large range of multifunction devices is the most temptingly specified y...
67%
goodgearguide.com.au
Updated:
2011-11-04 15:22:02
HPs Photosmart 3310 all-in-one device is a well-rounded imaging solution for the home - it can print, scan, copy and fax documents and its very easy to use. Even if you dont have a PC you can use the 3310 as a stand-alone fax and copy machine and yo...
Good Good all around printing...
Bad No CD/DVD printing The Final Word We like the photo quality of this unit’s output as well as its speed, versatility and connectivity options. The only thing missing is the ability to print directly onto CDs and DVDs.
Bottom line We like the photo quality of this unit’s output as well as its speed, versatility and connectivity options. The only thing missing is the ability to print directly onto CDs and DVDs.
70%
Zdnet.com.au
Updated:
2011-11-04 15:22:03
The HP Photosmart 3310 shares many features with earlier all-in-ones from HP, but this model ups the ante in a couple of important areas. Like the HP Photosmart 2710, the 3310 features stand-alone copying, faxing, scanning, and printing, plus wired an...
0%
gadgetspeak.com
Updated:
2011-09-26 16:47:48
This is a multi function unit, however for some reason ? even though it has a Fax ? HP decide to call it an All In One, this is normally saved for units without the Fax.
80%
pcmag.com
Updated:
2011-09-26 16:47:49
The HP Photosmart 3310 AIO ($399.99 direct) is very similar to the Editors Choice-winning HP Photosmart 8250 Printer, but it comes awfully close. Both are AIO devices that emphasize photo printing, but they also handle text and graphics well, produc...
Good Printer, scanner, and standalone fax and copier. Prints from cameras and memory cards. Scans 35-mm slides and film. Scans over network. Dual paper feed. Excellent performance.
Bad No automatic document feeder.
Bottom line The Photosmart 3310 has everything we expect to find in a photocentric all-in-one, including the ability to scan 35-mm slides and film. But it also works as a standalone copier and fax machine, and offers excellent speed and reasonably high quality for...
80%
hardwarecentral.com
Updated:
2011-09-26 16:47:49
We were practically grinning during our first hours with the color inkjet printer/copier/scanner/fax, enjoying its straightforward control panel and almost startlingly above-average print quality -- whether making a routine copy of a color page or shri...
0%
Country Distributor
United Kingdom 1 distributor(s)