location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OfficeJet 6210 Inkjet A4 4800 x 1200 DPI 7.4 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OfficeJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6210
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q5801B
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0829160446479 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 149551
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Apr 2006
Product end of life date
success story (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP OfficeJet 6210 Inkjet A4 4800 x 1200 DPI 7.4 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 4800 x 1200 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 7.4 ppm
  • - Colour copying Colour scanning Colour faxing
  • - Direct printing
  • - USB port
  • - 7 kg
Long product name HP OfficeJet 6210 Inkjet A4 4800 x 1200 DPI 7.4 ppm :
The long product name of HP OfficeJet 6210 Inkjet A4 4800 x 1200 DPI 7.4 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Professional results with auto document feeder
More>>>
HP OfficeJet 6210 Inkjet A4 4800 x 1200 DPI 7.4 ppm:
The official description of HP OfficeJet 6210 Inkjet A4 4800 x 1200 DPI 7.4 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This compact all-in-one delivers real productivity with a full range of print, fax, scan and copy tools plus a convenient 20-sheet automatic document feeder (ADF) and professional photo-quality printing at up to 23 ppm black/18 ppm colour.

Short summary description HP OfficeJet 6210 Inkjet A4 4800 x 1200 DPI 7.4 ppm:
This short summary of the HP OfficeJet 6210 Inkjet A4 4800 x 1200 DPI 7.4 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

HP OfficeJet 6210, Inkjet, Colour printing, 4800 x 1200 DPI, A4, Direct printing, Black, Grey

Long summary description HP OfficeJet 6210 Inkjet A4 4800 x 1200 DPI 7.4 ppm:
This is an auto-generated long summary of HP OfficeJet 6210 Inkjet A4 4800 x 1200 DPI 7.4 ppm based on the first three specs of the first five spec groups.

HP OfficeJet 6210. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 5 ppm. Copying: Colour copying, Maximum copy resolution: 4800 x 1200 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Direct printing. Product colour: Black, Grey

Printing
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
No
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
7.4 ppm
Print speed (colour, normal quality, A4/US Letter)
5 ppm
Print speed (black, draft quality, A4/US Letter)
23 ppm
Print speed (colour, draft quality, A4/US Letter)
18 ppm
Print speed (black, best quality, A4)
2.5 ppm
Print speed (colour, best quality, A4)
2.5 ppm
Print speed (black, fast normal quality, A4)
8.5 ppm
Print speed (colour, fast normal quality, A4)
6.6 ppm
Print speed (colour photo, draft quality)
29 ppm
Print speed (colour photo, normal quality)
88 ppm
Copying
Duplex copying *
No
Copying *
Colour copying
Maximum copy resolution *
4800 x 1200 DPI
Copy speed (black, normal quality, A4)
7.4 cpm
Copy speed (colour, normal quality, A4)
5 cpm
Copy speed (black, draft, A4)
23 cpm
Copy speed (colour, draft, A4)
18 cpm
Maximum number of copies
100 copies
Copier resize
25 - 400%
Scanning
Duplex scanning *
No
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 2400 DPI
Maximum scan resolution
19200 x 19200 DPI
Scanner type *
Flatbed scanner
Input colour depth
48 bit
Greyscale levels
256
TWAIN version
1.7
Fax
Duplex faxing
No
Faxing *
Colour faxing
Fax resolution (black)
300 x 300 DPI
Fax transmission speed
3 sec/page
Modem speed
33.6 Kbit/s
Fax memory
100 pages
Auto-redialing
Yes
Fax speed dialing (max numbers)
100
Features
Maximum duty cycle *
3000 pages per month
Digital sender
No
Number of print cartridges *
2
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 3
Input & output capacity
Total input capacity *
100 sheets
Total output capacity *
50 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
30 sheets
Maximum input capacity for envelopes
10
Maximum input capacity for labels
20
Maximum input capacity for transparencies
30 sheets
Maximum input capacity for 10 x 15 cm photographs
30 sheets
Standard output capacity for envelopes
10 sheets
Input & output capacity
Standard output capacity for cards
10
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Banner, Card stock, Envelopes, Iron-On Transfers, Labels, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Envelopes sizes
C6, DL
Photo paper sizes (imperial)
4x6, 5x7"
Custom media width
77 - 215 mm
Custom media length
127 - 610 mm
Paper tray media weight
75 - 90 g/m²
Maximum input capacity for cards
20
Ports & interfaces
Standard interfaces
USB 2.0
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
No
Performance
Mac compatibility
Yes
Minimum system requirements
CD-ROM USB SVGA 800x600 Adobe Acrobat Reader 5+
Design
Product colour *
Black, Grey
Market positioning *
Home & office
Power
Power consumption (average operating)
70 W
AC input voltage
100 - 240 V
System requirements
Windows operating systems supported
Windows 2000 Professional, Windows 98, Windows ME, Windows XP Home, Windows XP Professional
Mac operating systems supported
Mac OS 9.0, Mac OS X 10.2 Jaguar
Minimum RAM
128 MB
Minimum storage drive space
795 MB
Minimum processor
Intel Pentium II/Celeron
Operational conditions
Operating relative humidity (H-H)
15 - 85%
Recommended humidity operating range
15 - 85%
Recommended operating temperature range (T-T)
15 - 32 °C
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
5 - 40 °C
Storage relative humidity (H-H)
20 - 80%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
7 kg
Packaging data
Package weight
9.5 kg
Other features
Dimensions (WxDxH)
450 x 384 x 234 mm
Acoustic power emissions
5.5(A)
Acoustic pressure emissions
43 dB
Typefaces
8 TrueType
Minimum system requirements for Macintosh
PowerPC G3/G4 128MB RAM 400MB HDD QuickTime 5.0+ CD-ROM USB SVGA 800x600 Adobe Acrobat Reader 5+
Standard output capacity for transparencies
15 sheets
Safety
IEC, UL, EN, CAN/CSA, NOM, AS/NZS, GB4943
Compatible operating systems
Windows 98 Windows 98 SE Windows Me Windows 2000 Professional Windows XP Mac OS 9.0 Mac OS X v10.2, v10.2.1, v10.2.2
PictBridge
Yes
A6 Card
Yes
All-in-one functions
Copy, Fax, Print, Scan
Colour all-in-one functions
Copy, Fax, Print, Scan
Package dimensions (WxDxH)
500 x 391 x 294 mm
Source Testseek summary Average rating
Reviews
Updated:
2013-08-31 01:05:57
Uk has collected 3 expert reviews for HP OfficeJet 6210 Inkjet A4 4800 x 1200 DPI 7.4 ppm and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
goodgearguide.com.au
Updated:
2013-08-31 01:05:56
While lasers are an obvious choice for high-volume printing because of the lower cost of operation, most homes - and a number of small businesses - look to ink purely for the ability to print in colour.
70%
Howstuffworks.com
Updated:
2013-08-31 01:05:56
Hewlett-Packards OfficeJet 6210 color inkjet multifunction device offers good flexibility with a variety of features for a SOHO environment, but its best feature involves its print function. The OfficeJet 6210 includes capabilities for using specialty...
80%
Country Distributor
United Kingdom 1 distributor(s)