X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Designjet High Speed USB 2.0 Card
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q5680A
Category :
An explansion board you insert into your computer so the computer can be connected to a network
interface cards/adapters
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 21 Dec 2015 23:32:31
The date of the most recent change of this product data-sheet in Icecat.
Product views: 59411
This statistic is based on the 63340 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61663 free Open Icecat users .
Long product name HP Designjet High Speed USB 2.0 Card:
The short editorial description of HP Designjet High Speed USB 2.0 Card
HP Designjet High Speed USB 2.0 Card

Marketing text HP Designjet High Speed USB 2.0 Card

:
The official marketing text of HP Designjet High Speed USB 2.0 Card as supplied by the manufacturer
Overview


The reliable High Speed USB 2.0 Card for HP Designjet 4000 printers supports data transfer rates of up to 480 Mbps. Improves device performance and supports the most demanding user applications.




Features


Get the most out of your HP Designjet 4000 printers. Improve data transfer performance to a super fast 480 Mbps with the High Speed USB 2.0 Card. Focus on your work, not waiting on your printer, and complete complex jobs quickly.




Because the High Speed USB 2.0 Card supports data transfer rates of up to 480 Mbps, your HP Designjet 4000 printers will make quick work of even your most graphic-intense, demanding print jobs.




Depend on this accessory’s reliable HP performance. Durable and robust, the High Speed USB 2.0 Card enables fast, dependable performance from your HP Designjet 4000 printers to maximize uptime and efficiently get the job done.


Short summary description HP Designjet High Speed USB 2.0 Card:
This short summary of the HP Designjet High Speed USB 2.0 Card data-sheet is auto-generated and uses the product title and the first six key specs.
HP Designjet High Speed USB 2.0 Card, USB 2.0, HP Designjet 4000
Long summary description HP Designjet High Speed USB 2.0 Card:
This is an auto-generated long summary of HP Designjet High Speed USB 2.0 Card based on the first three specs of the first five spec groups.
HP Designjet High Speed USB 2.0 Card. Output interface: USB 2.0. Weight: 512.5 g. Data transfer rate: 480 Mbit/s, Compatibility: HP Designjet 4000
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Ports & interfaces
Internal*
The product is built in.
Yes
Output interface*
The socket (port) where the output connectors are connected.
USB 2.0
USB 2.0 ports quantity
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
System requirements
Windows operating systems supported
Windows vesions wich can be used with the device.
Yes
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
512.5 g
Other features
Data transfer rate
Rate at which data can be transferred, usually measured in units per second. May vary with network configurations.
480 Mbit/s
Compatibility
The other products, software and hardware this product can be used with.
HP Designjet 4000