location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Premium Plus Gloss 610 mm x 15.2 m (24 in x 50 ft) photo paper White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Premium Plus Gloss 610 mm x 15.2 m (24 in x 50 ft)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q5488A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0829160015224 show
Category:
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 138010
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Jul 2012
Product end of life date
Bullet Points HP Premium Plus Gloss 610 mm x 15.2 m (24 in x 50 ft) photo paper White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 286 g/m²
  • - Finish type: Gloss
  • - Opacity: 93%
  • - White
Warranty: HP large-format printing materials are free from defects in materials and workmanship. Forstatement please see go/HPMediaWarranties. To obtainservice, please contact HP customer support.Warranty: HP warrants to you, the end user customer, that HP large-format printing materials are free from defects in materials and workmanship. If HP receives notice of such defects during theperiod, HP will, at its option, either replace products which prove to be defective with the same or comparable product at HP’s option or HP may elect to refund your purchase price. To obtainservice, please contact HP customer support. TO THE EXTENT ALLOWED BY LOCAL LAW, THE ABOVE WARRANT IS EXCLUSIVE AND NO OTHEROR CONDITION, WHETHER WRITTEN OR ORAL, IS EXPRESSED OR IMPLIED AND HP SPECIFICALLY DISCLAIMS ANY IMPLIED WARRANTIES OR CONDITIONS INCLUDING BUT NOT LIMITED TO WARRANTIES OF MERCHANTABILITY, SATISFACTORY QUALITY, AND FITNESS FOR A PARTICULAR PURPOSE. TO THE EXTENT ALLOWED BY LOCAL LAW, IN NO EVENT WILL HP OR ITS SUPPLIERS BE LIABLE FOR DIRECT, SPECIAL, INCIDENTAL, CONSEQUENTIAL (INCLUDING LOST PROFIT OR DATA), OR OTHER DAMAGE, WHETHER BASED IN CONTRACT, TORT, OR OTHERWISE. TO THE EXTENT ALLOWED BY LOCAL LAW, THE REMEDIES IN THIS WARRANTY STATEMENT ARE YOUR SOLE AND EXCLUSIVE REMEDIES. THE WARRANTY TERMS CONTAINED IN THIS STATEMENT, EXCEPT TO THE EXTENT LAWFULLY PERMITTED, DO NOT EXCLUDE, RESTRICT, OR MODIFY ANY MANDATORY STATUTORY RIGHTS APPLICABLE TO THE SALE OF THIS PRODUCT TO YOU.
Long product name HP Premium Plus Gloss 610 mm x 15.2 m (24 in x 50 ft) photo paper White :
The long product name of HP Premium Plus Gloss 610 mm x 15.2 m (24 in x 50 ft) photo paper White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Premium Plus Gloss Photo Paper 280 gsm-610 mm x 15.2 m (24 in x 50 ft)
More>>>
HP Premium Plus Gloss 610 mm x 15.2 m (24 in x 50 ft) photo paper White:
The official description of HP Premium Plus Gloss 610 mm x 15.2 m (24 in x 50 ft) photo paper White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Get long-lasting prints and the color stability you demand using a professional glossy photo and proofing media. This media type is an excellent solution for quality conscious graphic designers, professional photographers and prepress markets.

- HP printers, Original HP ink supplies, and Original HP printing materials are designed to work together as a system to ensure uncompromising image quality, consistency, performance, durability, and value—every time.
- Glossy finish, color accuracy, consistent photo-realistic image quality, color stability with minimal color shift, with exceptional fade resistance.³
- Color accuracy for accurate color proofs and photos
- Exceptional fade resistance—resists fading for approximately 82 years

Short summary description HP Premium Plus Gloss 610 mm x 15.2 m (24 in x 50 ft) photo paper White:
This short summary of the HP Premium Plus Gloss 610 mm x 15.2 m (24 in x 50 ft) photo paper White data-sheet is auto-generated and uses the product title and the first six key specs.

HP Premium Plus Gloss 610 mm x 15.2 m (24 in x 50 ft), Gloss, 286 g/m², White, 1 year(s), 93%, 20 - 80%

Long summary description HP Premium Plus Gloss 610 mm x 15.2 m (24 in x 50 ft) photo paper White:
This is an auto-generated long summary of HP Premium Plus Gloss 610 mm x 15.2 m (24 in x 50 ft) photo paper White based on the first three specs of the first five spec groups.

HP Premium Plus Gloss 610 mm x 15.2 m (24 in x 50 ft). Finish type: Gloss, Media weight: 286 g/m², Product colour: White. Core diameter: 5.08 cm. Drying time printing media: 5 min., Country of origin: United States, Printing material whiteness: 99%

Features
Product colour
White
Finish type *
Gloss
Media weight *
286 g/m²
Printing material shelf life
1 year(s)
Opacity
93%
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operational conditions
Operating temperature (T-T)
59 - 95 °F
Weight & dimensions
Core diameter
5.08 cm
Other features
Printing material brightness
87
Printing material whiteness
99%
Drying time printing media
5 min.
Core size (imperial)
2"
Country of origin
United States