X

Icecat the open catalog

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Universal Coated Paper 95 g/m²-50"/1270 mm x 45.7 m
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q5468A
Category :
Large format media include billboard posters and large outdoor screens.
large format media
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 29 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 12:52:07
The date of the most recent change of this product data-sheet in Icecat.
Product views: 8957
This statistic is based on the 63442 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 29-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61765 free Open Icecat users .
  HP Coated Paper Datasheet (0.2MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: statement: HP large format printing material is guaranteed against manufacturing flaws and defects and is designed to resist printer jams when used properly. If for any reason the users are unsatisfied with HP large format printing material they should contact their HP reseller.
Long product name HP Universal Coated Paper 95 g/m²-50"/1270 mm x 45.7 m:
The short editorial description of HP Universal Coated Paper 95 g/m²-50"/1270 mm x 45.7 m
HP Coated Paper - Universal

Marketing text HP Universal Coated Paper 95 g/m²-50"/1270 mm x 45.7 m

:
The official marketing text of HP Universal Coated Paper 95 g/m²-50"/1270 mm x 45.7 m as supplied by the manufacturer
HP Universal Coated Paper is an economical material ideal for a variety of technical and graphics applications.
Short summary description HP Universal Coated Paper 95 g/m²-50"/1270 mm x 45.7 m:
This short summary of the HP Universal Coated Paper 95 g/m²-50"/1270 mm x 45.7 m data-sheet is auto-generated and uses the product title and the first six key specs.
HP Universal Coated Paper 95 g/m²-50"/1270 mm x 45.7 m
Long summary description HP Universal Coated Paper 95 g/m²-50"/1270 mm x 45.7 m:
This is an auto-generated long summary of HP Universal Coated Paper 95 g/m²-50"/1270 mm x 45.7 m based on the first three specs of the first five spec groups.
HP Universal Coated Paper 95 g/m²-50"/1270 mm x 45.7 m
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
No information available on Specs