X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Premium Plus Satin-matt
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q5433A
Category :
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
photo paper
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 12 Sep 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 11:44:00
The date of the most recent change of this product data-sheet in Icecat.
Product views: 61182
This statistic is based on the 63442 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 12-09-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61765 free Open Icecat users .
  HP Premium Photo Paper (0.1MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name HP Premium Plus Satin-matt:
The short editorial description of HP Premium Plus Satin-matt
240 g/m², A4, 210 x 297, 20 sheets
Short summary description HP Premium Plus Satin-matt:
This short summary of the HP Premium Plus Satin-matt data-sheet is auto-generated and uses the product title and the first six key specs.
HP Premium Plus Satin-matt, A4, Satin-matte, White
Long summary description HP Premium Plus Satin-matt:
This is an auto-generated long summary of HP Premium Plus Satin-matt based on the first three specs of the first five spec groups.
HP Premium Plus Satin-matt. Paper size: A4, Finish type: Satin-matte, Colour of product: White
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Sheets per pack
The number of sheets of paper etc. in each pack.
20
Paper size
The size of the paper e.g. A4, A3.
A4
Features
Finish type
The way that a product is finished e.g. paper can have a matt or gloss finish.
Satin-matte
Print media weight
The weight of the media (e.g. sheet of paper) which you print on.
240
Colour of product
The colour e.g. red, blue, green, black, white.
White