location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Q3985A fuser

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Q3985A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q3985A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0829160101484 show
Category:
Devices in laser printers or photocopiers which melts the toner onto the paper.
Fusers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 609249
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Apr 2024 01:13:22
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Q3985A fuser
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Advanced toner formulation and particle design complement intelligence in the printing system. This ensures that departments and creative workgroups can expect crisp, sharp output every time across a broad range of colour documents.
  • - New cartridge architecture and HP print cartridge features make supplies easy to order, install, manage, and maintain, making in-house printing more desirable by complementing the versatile, high-performance color capabilities of the printing system.
  • - An essential element of reliable HP printing, HP Color LaserJet 5500 printing supplies are engineered to deliver consistently great results every time, enabling professional quality results in-house.
Warranty: HP's Premium Protection Warranty. This HP product is warranted to be free from defects in materials and workmanship until the printer provides a low-life indicator on the control panel.
Long product name HP Q3985A fuser :
The long product name of HP Q3985A fuser. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Color LaserJet 220V Fuser Kit
More>>>
HP Q3985A fuser:
The official description of HP Q3985A fuser as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP Color LaserJet 5550 printing supplies offer great print quality and reliable performance for fast, professional-quality colour printing. They are designed together with your HP LaserJet Printer for crisp, sharp, vibrant results every time.

Short summary description HP Q3985A fuser:
This short summary of the HP Q3985A fuser data-sheet is auto-generated and uses the product title and the first six key specs.

HP Q3985A, Laser, Japan, HP, HP Color LaserJet 5550 Supply Kits work with:, Business, 5 kg

Long summary description HP Q3985A fuser:
This is an auto-generated long summary of HP Q3985A fuser based on the first three specs of the first five spec groups.

HP Q3985A. Print technology: Laser, Country of origin: Japan, Brand compatibility: HP. Weight: 5 kg, Width: 661 mm, Depth: 308 mm. Quantity per pack: 1 pc(s), Package width: 661 mm, Package depth: 308 mm

Features
Print technology
Laser
Country of origin
Japan
Brand compatibility
HP
Compatibility
HP Color LaserJet 5550 Supply Kits work with:
HP segment
Business
Weight & dimensions
Weight
5 kg
Width
661 mm
Depth
308 mm
Height
324 mm
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operational conditions
Operating temperature (T-T)
15 - 25 °C
Storage temperature (T-T)
-20 - 40 °C
Storage relative humidity (H-H)
10 - 90%
Packaging data
Quantity per pack
1 pc(s)
Package width
661 mm
Package depth
308 mm
Package height
324 mm
Package weight
5 kg
Technical details
Quantity per box
1 pc(s)
Logistics data
Harmonized System (HS) code
84439990
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 3 distributor(s)
Sverige 2 distributor(s)
United Kingdom 6 distributor(s)
Deutschland 3 distributor(s)
Switzerland 2 distributor(s)
Danmark 3 distributor(s)
Belgium 2 distributor(s)
Suomi 3 distributor(s)
Australia 4 distributor(s)
Worldwide 1 distributor(s)
Magyarország 1 distributor(s)
Österreich 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
México 1 distributor(s)
United States 1 distributor(s)