X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
123A
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q3972A
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0829160069401
Category :
Toner cartridges for your laser printer or copier.
laser toner & cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 02 Sep 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 28 Mar 2016 22:08:40
The date of the most recent change of this product data-sheet in Icecat.
Product views: 179865
This statistic is based on the 63293 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 02-09-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61620 free Open Icecat users .
Warranty: This HP product is warranted to be free from defects in materials and workmanship during its useful life.standard statement: This HP product is warranted to be free from defects in materials and workmanship during its useful life (end of life is indicated by a printer control panel low-life message). Thisdoes not cover products that have been modified, refurbished, remanufactured, misused or tampered with in any way. This limitedgives you specific legal rights. You may have other rights, which vary from state to state, province to province and country to country. THE ABOVE WARRANTIES ARE EXCLUSIVE AND NO OTHERWHETHER WRITTEN OR ORAL, IS EXPRESSED OR IMPLIED. THE HEWLETT-PACKARD COMPANY SPECIFICALLY DISCLAIMS THE IMPLIED WARRANTIES OR MERCHANTABILITY AND FITNESS FOR A PARTICULAR PURPOSE. TO THE EXTENT ALLOWED BY APPLICABLE LAW, IN NO EVENT SHALL HEWLETT-PACKARD COMPANY BE LIABLE FOR ANY INCIDENTAL, CONSEQUENTIAL, SPECIAL, INDIRECT, PUNITIVE, OR EXEMPLARY DAMAGES OR LOST PROFITS FROM ANY BREACH OF THISOR OTHERWISE. In the event that your product proves to be defective, please return to place of purchase with a written description of the problem.
Long product name HP 123A:
The short editorial description of HP 123A
2000, Yellow

Marketing text HP 123A

:
The official marketing text of HP 123A as supplied by the manufacturer
See your business and ideas shine. HP toner cartridges with HP Smart technology and chemically-grown toner produce millions of vivid colours and smooth gloss. With HP supplies, professional-quality printing is easy and reliable. And that's value.
Short summary description HP 123A:
This short summary of the HP 123A data-sheet is auto-generated and uses the product title and the first six key specs.
HP 123A, Cartridge, Yellow, Laser, HP Color LaserJet 2550, 2820aio, 2840aio, Blue, White, 15 - 25 °C
Long summary description HP 123A:
This is an auto-generated long summary of HP 123A based on the first three specs of the first five spec groups.
HP 123A. Type: Cartridge, Page yield: 2000 pages, Printing colours: Yellow. Package width: 37.6 cm, Package height: 14.7 cm, Package weight: 900 g
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Type
Characteristics of the device.
Cartridge
Page yield
How many pages can be produced.
2000 pages
Printing colours*
The colours that can be produced by the printer.
Yellow
Print technology
Indicates the method used to print by this product.
Laser
Compatible products*
Other products that can be used with this product.
HP Color LaserJet 2550, 2820aio, 2840aio
Colour of product
The colour e.g. red, blue, green, black, white.
Blue, White
Operational conditions
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-20 - 40°C
Operational conditions
Storage relative humidity (H-H)
10 - 90%
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
15 - 25°C
Packaging data
Package length
13.2 cm
Package width
The distance from one side of the packaging to the other.
37.6 cm
Package height
The distance from the top to the bottom of the packaging.
14.7 cm
Package weight
Weight of the packaged product.
900 g