X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
122A
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q3962A
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0829160069364
Category :
Toner cartridges for your laser printer or copier.
laser toner & cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 02 Sep 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 11 Nov 2016 11:22:58
The date of the most recent change of this product data-sheet in Icecat.
Product views: 246252
This statistic is based on the 63279 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 02-09-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61605 free Open Icecat users .
Warranty: This HP product is warranted to be free from defects in materials and workmanship during its useful life.standard statement: This HP product is warranted to be free from defects in materials and workmanship during its useful life (end of life is indicated by a printer control panel low-life message). Thisdoes not cover products that have been modified, refurbished, remanufactured, misused or tampered with in any way. This limitedgives you specific legal rights. You may have other rights, which vary from state to state, province to province and country to country. THE ABOVE WARRANTIES ARE EXCLUSIVE AND NO OTHERWHETHER WRITTEN OR ORAL, IS EXPRESSED OR IMPLIED. THE HEWLETT-PACKARD COMPANY SPECIFICALLY DISCLAIMS THE IMPLIED WARRANTIES OR MERCHANTABILITY AND FITNESS FOR A PARTICULAR PURPOSE. TO THE EXTENT ALLOWED BY APPLICABLE LAW, IN NO EVENT SHALL HEWLETT-PACKARD COMPANY BE LIABLE FOR ANY INCIDENTAL, CONSEQUENTIAL, SPECIAL, INDIRECT, PUNITIVE, OR EXEMPLARY DAMAGES OR LOST PROFITS FROM ANY BREACH OF THISOR OTHERWISE. In the event that your product proves to be defective, please return to place of purchase with a written description of the problem.
Long product name HP 122A:
The short editorial description of HP 122A
122A Yellow LaserJet Toner Cartridge

Marketing text HP 122A

:
The official marketing text of HP 122A as supplied by the manufacturer
See your business and ideas shine. HP toner cartridges with HP Smart technology and chemically-grown toner produce millions of vivid colours and smooth gloss. With HP supplies, professional-quality printing is easy and reliable. And that's value.

- Professional quality colour every time you print. HP toner cartridges contain critical printing components including HP chemically-grown toner. You get millions of vivid colours, sharp text and smooth gloss to make your business and ideas shine.
- Simple, easy to use supplies are the hallmark of HP LaserJet printing. With only 5 colour printing supplies, HP makes low-maintenance colour printing as easy as monochrome. HP Smart technology makes HP supplies easy to order, install and maintain.
- Save time with HP Color LaserJet printing supplies. HP Smart technology makes automatic adjustments to optimize print quality and enhance reliability. Minimal user intervention saves time, improves productivity and lowers overall printing costs.
Short summary description HP 122A:
This short summary of the HP 122A data-sheet is auto-generated and uses the product title and the first six key specs.
HP 122A, Yellow, Laser, HP Color LaserJet 2550, 2820aio, 2840aio, 15 - 25 °C, 20 - 80%, -20 - 40 °C
Long summary description HP 122A:
This is an auto-generated long summary of HP 122A based on the first three specs of the first five spec groups.
HP 122A. Page yield: 4000 pages, Printing colours: Yellow, Print technology: Laser. Package weight: 900 g
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Page yield
How many pages can be produced.
4000 pages
Printing colours*
The colours that can be produced by the printer.
Yellow
Print technology
Indicates the method used to print by this product.
Laser
Compatible products*
Other products that can be used with this product.
HP Color LaserJet 2550, 2820aio, 2840aio
Operational conditions
Storage relative humidity (H-H)
10 - 90%
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
15 - 25°C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-20 - 40°C
Packaging data
Package weight
Weight of the packaged product.
900 g
Brand
Image
Product code
Product
Stock
Price from
Pelikan 1 Cartridge
Pelikan 1 Cartridge
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
626967
USD 40.10
(excl. VAT)
USD 48.12(incl. VAT)
MM Black Laser Toner - HP 121A & 122A (C9700A / Q3960A) / Canon CRT-701BK (9287A003) - For HP Color LaserJet / Canon LBP & MF Toner 5000pages Black
MM Black Laser Toner - HP 121A & 122A (C9700A / Q3960A) / Canon CRT-701BK (9287A003) - For HP Color LaserJet / Canon LBP & MF Toner 5000pages Black
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
15021DK
USD 54.38
(excl. VAT)
USD 65.25(incl. VAT)
MM Cyan Laser Toner - HP 121A & 122A (C9701A / Q3961A) / Canon CRT-701C (9286A003) - For HP Color LaserJet / Canon LBP & MF Toner 4000pages Cyan
MM Cyan Laser Toner - HP 121A & 122A (C9701A / Q3961A) / Canon CRT-701C (9286A003) - For HP Color LaserJet / Canon LBP & MF Toner 4000pages Cyan
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
15022DK
USD 54.38
(excl. VAT)
USD 65.25(incl. VAT)
MM Yellow Laser Toner - HP 121A & 122A (C9702A / Q3962A) / Canon CRT-701Y (9284A003) - For HP Color LaserJet / Canon LBP & MF Toner 4000pages Yellow
MM Yellow Laser Toner - HP 121A & 122A (C9702A / Q3962A) / Canon CRT-701Y (9284A003) - For HP Color LaserJet / Canon LBP & MF Toner 4000pages Yellow
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
15023DK
 — 
MM Magenta Laser Toner - HP 121A & 122A (C9703A / Q3963A) / Canon CRT-701M (9285A003) - For HP Color LaserJet / Canon LBP & MF Toner 4000pages Magenta
MM Magenta Laser Toner - HP 121A & 122A (C9703A / Q3963A) / Canon CRT-701M (9285A003) - For HP Color LaserJet / Canon LBP & MF Toner 4000pages Magenta
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
15024DK
 — 
Imation 27355 laser toner & cartridge
Imation 27355 laser toner & cartridge
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
27355
 — 
ROLINE

(show your logo)
We only include the brand logos of Open Icecat participants (sponsors) with whom we entered into a formal agreement to make their product content available for all their channel partners on their websites. Open Icecat is the most powerful network as it is used by 63279 channel partners already
ROLINE EP-87 yellow Compatible to HEWLETT PACKARD Color LaserJet 1500 / 2500 / 2550 ca. 4.000 Pages
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
16.10.1106
 —