location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet 9050 Laser A3 600 x 600 DPI 50 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
9050
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q3728A
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 224731
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 03 May 2008
Product end of life date
success story (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LaserJet 9050 Laser A3 600 x 600 DPI 50 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Mono printing
  • - 600 x 600 DPI
  • - Printing colours: Black
  • - A3 50 ppm
  • - Mono copying Colour scanning Mono faxing
  • - Ethernet LAN
  • - Internal memory: 256 MB 533 MHz
  • - 143 kg
Warranty: Service (postFree telephone support via special 800 number during productperiod in USA and Canada, Monday through Friday, 6:00 am to 6:00 pm MST; free telephone support during productperiod in Europe, Monday through Friday, 8:30 am to 6:00 pm CET; in-country or in-region support available in Argentina, Australia, Brazil, Canada, Chile, China, Czech Republic, Greece, Hong Kong SAR, Hungary, India, Indonesia, Korea, Japan, Malaysia, Mexico, New Zealand, Philippines, Poland, Portugal, Russia, Singapore, Taiwan, Thailand and Turkey
More>>>
HP LaserJet 9050 Laser A3 600 x 600 DPI 50 ppm:
The official description of HP LaserJet 9050 Laser A3 600 x 600 DPI 50 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP LaserJet 9040/50 MFP boosts the productivity of large workgroups and departments, combining quick, easy printing, copying and colour scanning on up to A3 media, finishing capabilities and digital sending² features with solid reliability and versatile networking. HP LaserJet reliability and simple network management features offer worry-free, self-service operation and seamless integration into your network, with features including HP Jetdirect connectivity and HP Web Jetadmin.

Features

Short summary description HP LaserJet 9050 Laser A3 600 x 600 DPI 50 ppm:
This short summary of the HP LaserJet 9050 Laser A3 600 x 600 DPI 50 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet 9050, Laser, Mono printing, 600 x 600 DPI, Mono copying, A3, White

Long summary description HP LaserJet 9050 Laser A3 600 x 600 DPI 50 ppm:
This is an auto-generated long summary of HP LaserJet 9050 Laser A3 600 x 600 DPI 50 ppm based on the first three specs of the first five spec groups.

HP LaserJet 9050. Print technology: Laser, Printing: Mono printing, Maximum resolution: 600 x 600 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A3. Product colour: White

Printing
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
50 ppm
Print speed (black, normal quality, A3)
25 ppm
Warm-up time
3 s
Time to first page (black, normal)
8 s
Copying
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
50 cpm
Maximum number of copies
999 copies
Copier resize
25 - 400%
Maximum copy speed (black, A4)
50 cpm
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan area
297 x 432 mm
Scanner type *
Flatbed & ADF scanner
Scan to
E-mail
Image formats supported
JPG, TIF
Document formats supported
PDF
Greyscale levels
256
Fax
Faxing *
Mono faxing
Fax resolution (black)
300 x 300 DPI
Modem speed
33.6 Kbit/s
Fax memory
50000 pages
Fax speed dialing (max numbers)
100
Fax broadcasting
100 locations
Features
Maximum duty cycle *
300000 pages per month
Digital sender
No
Number of print cartridges *
1
Printing colours *
Black
Page description languages
PCL 5e, PCL 6, PostScript 3
Input & output capacity
Total number of input trays *
4
Total input capacity *
3100 sheets
Total output capacity *
3100 sheets
Paper input type
Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
100 sheets
Standard output capacity for envelopes
10 sheets
Maximum number of input trays
4
Maximum input capacity
3100 sheets
Maximum output capacity
3100 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Maximum print size
297 x 420 mm
Paper tray media types *
Card stock, Envelopes, Labels, Plain paper, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A3, A4, A5
JIS B-series sizes (B0...B9)
B4, B5
Envelopes sizes
B6, C5, DL
Custom media width
148 - 297 mm
Custom media length
210 - 432 mm
Paper handling
Multi-Purpose Tray media weight
64 - 216 g/m²
Duplex media weight
65 - 199 g/m²
Ports & interfaces
Standard interfaces
Parallel
Parallel ports quantity
1
Network
Ethernet LAN *
Yes
Performance
Maximum internal memory
512 MB
Internal storage capacity
40 GB
Card reader integrated
No
Internal memory *
256 MB
Processor frequency
533 MHz
Design
Product colour *
White
Market positioning *
Business
Touchscreen
Yes
Control type
Touch
Power
Power consumption (PowerSave)
221 W
Power consumption (standby)
1070 W
Power consumption (off)
0.9 W
System requirements
Windows operating systems supported
Windows 2000, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS 8.6, Mac OS 9.0, Mac OS 9.1, Mac OS 9.2, Mac OS X 10.0 Cheetah, Mac OS X 10.1 Puma, Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion
Linux operating systems supported
Yes
Minimum RAM
64 MB
Minimum storage drive space
180 MB
Minimum processor
233 MHz
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Recommended operating temperature range (T-T)
10 - 32.5 °C
Storage temperature (T-T)
0 - 35 °C
Operating temperature (T-T)
10 - 32.5 °C
Storage relative humidity (H-H)
15 - 90%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
1168.4 mm
Depth
787.4 mm
Height
1193.8 mm
Weight
143 kg
Packaging data
Package width
977.9 mm
Package depth
914.4 mm
Package height
1447.8 mm
Package weight
181.4 kg
Other features
Networking features
Fast Ethernet
Acoustic pressure emissions
57 dB
Network ready
Yes
Print quality (black, normal quality)
600 DPI
Print margin bottom (A4)
2.9 mm
Print margin left (A4)
3.2 mm
Print margin right (A4)
3.7 mm
Print margin top (A4)
2.1 mm
Memory upgrade
0.512 GB
All-in-one functions
Copy, Fax, Print, Scan
Colour all-in-one functions
Scan
Colour faxing
No
Colour scanning
Yes