X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Color LaserJet 5550dtn Printer
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q3716A#401
Category :
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
laser/LED printers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 03 Dec 2016 11:02:27
The date of the most recent change of this product data-sheet in Icecat.
Product views: 63825
This statistic is based on the 63485 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61809 free Open Icecat users .
  GS Certificate LJ Color 5500 5550 BOISB-0310-00 BOISB-0202-00 (1.2MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
  Viacom cuts costs saves energy with HP Managed Print Services (0.2MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 1 year, next-day, on-site
Long product name HP LaserJet Color LaserJet 5550dtn Printer:
The short editorial description of HP LaserJet Color LaserJet 5550dtn Printer
Color LaserJet 5550dtn 28 ppm A4, 14 ppm A3, 600 x 600 dpi, HP ImageREt 3600, 3 paper trays, HP Jetdirect 620n Fast Ethernet Print Server, Duplex print

Marketing text HP LaserJet Color LaserJet 5550dtn Printer

:
The official marketing text of HP LaserJet Color LaserJet 5550dtn Printer as supplied by the manufacturer
Create impressive colour documents easily with this simple-to-use, wide-format laser printer. With its proven design, high performance and flexible features the HP Color LaserJet 5550 series printer meets the needs of dynamic workgroups.

- Delivers a perfect blend of brilliant print quality and great performance.
- Powerful wide-format colour performance for versatile workgroups.
- Experience office printing as it's meant to be.
Short summary description HP LaserJet Color LaserJet 5550dtn Printer:
This short summary of the HP LaserJet Color LaserJet 5550dtn Printer data-sheet is auto-generated and uses the product title and the first six key specs.
HP LaserJet Color LaserJet 5550dtn Printer, 600 x 600 DPI, Laser, 28, 27, A3, Envelopes, Glossy paper, Labels, Plain paper, Transparencies, A3, A4, A5
Long summary description HP LaserJet Color LaserJet 5550dtn Printer:
This is an auto-generated long summary of HP LaserJet Color LaserJet 5550dtn Printer based on the first three specs of the first five spec groups.
HP Color LaserJet 5550dtn Printer, LaserJet. Maximum resolution: 600 x 600 DPI, Print technology: Laser. Print speed (black, normal quality, A4/US Letter): 27 ppm, Print speed (black, draft quality, A4/US Letter): 28 ppm, Print speed (colour, draft quality, A4/US Letter): 28 ppm. Standard input capacity: 1100 sheets, Maximum input capacity: 2100 sheets, Input capacity (tray 2): 500 sheets. Standard output capacity: 250 sheets, Maximum output capacity: 250 sheets. Maximum ISO A-series paper size: A3, Standard tray media types: Envelopes, Glossy paper, Labels, Plain paper, Transparencies, ISO A-series sizes (A0...A9): A3, A4, A5
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Print technology
Colour*
Yes
Maximum resolution*
Maximum printing resolution.
600 x 600 DPI
Duplex printing*
Feature of computer printers and multifunction printers (MFPs) that allows the automatic printing of a sheet of paper on both sides.
Yes
Number of print cartridges*
The amount of print cartridges. A print cartridge is a container holding a quantity of ink which is inserted into a inkjet printer mechanism.
4
Print technology*
Indicates the method used to print by this product.
Laser
Printing
Print speed (black, normal quality, A4/US Letter)*
The print speed of a printer for black & white A4 pages, normal quality. The exact speed varies depending on the system configuration, software program, and document complexity.
27 ppm
Print speed (black, draft quality, A4/US Letter)
28 ppm
Print speed (colour, draft quality, A4/US Letter)
28 ppm
Print speed (colour, normal quality, A4/US Letter)
28, 27 ppm
Print speed (black, normal quality, A3)
14 ppm
Print speed (colour, normal quality, A3)
14 ppm
Warm-up time
Time needed before printing after power switched on.
120 s
Time to first page (black, normal)
16 s
Input capacity
Standard input capacity*
The number of sheets of paper that can be held by a device.
1100 sheets
Maximum input capacity
2100 sheets
Input capacity (tray 2)
500 sheets
Output capacity
Standard output capacity*
The normal capacity for outputs for this product.
250 sheets
Maximum output capacity
Maximum number of sheets this product can hold in all available standard and optional output trays.
250 sheets
Paper handling
Maximum ISO A-series paper size*
A3
Standard tray media types*
The types of media which are used in the printer/photocopier trays e.g. glossy paper, photo paper, envelopes.
Envelopes, Glossy paper, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9)*
Different sizes of paper from A0 (big) to A9 (small). A4 is the most common size used for printing documents.
A3, A4, A5
JIS B-series sizes (B0...B9)
B4, B5
Duplex media weight
60 to 120 g/m2
Media weight (tray 1)
Up to 200 g/m²
Media size (tray 1)
Minimum size 76 x 127 mm, maximum size 306 x 470 mm (maximum printable area 297 x 460 mm).
Media types supported
The types of media which can be used with this product.
Paper (plain, light, intermediate, heavy, extra heavy, glossy, heavy glossy, high gloss images, tough, recycle), envelopes, transparencies, labels, cardstock
Networking
Network ready*
Indicates whether the product is network-ready out of the box.
Yes
Supported network protocols (IPv4)
Via HP Jetdirect print servers: TCP/IP, IPX/SPX, AppleTalk, Apple Rendezvous compatible, DLC/LLC, Auto-IP, IP Direct Mode, NDS, Bindery, NCP, NDPS, iPrint, Telnet, SLP, IGMP, BOOTP/DHCP, WINS, SNMP v 1 and v 2c, HTTP; may require software from the NOS vendor or third-party vendor: LPD, FTP Printing, IPP
Memory
Internal memory*
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
288 MB
Maximum internal memory*
The maximum amount of memory inside a product, usually measured in bytes e.g megabytes (MB) or gigabytes (GB).
544 MB
Power
Power consumption (PowerSave)
24 W
Power consumption (off)
0.3 W
Certificates
Energy Star certified
This indicates that the product is compliant with Energy Star, which is an international standard for energy-efficient consumer products.
Yes
Blue Angel certified
Indicates whether this product is Blue Angel compliant
Yes
Performance
Built-in processor*
Yes
Processor model
The model number for the processor in a computer.
MIPS RISC
Processor frequency
The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
533 MHz
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
15 - 27°C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
0 - 35°C
Operating relative humidity (H-H)
10 - 70%
Storage relative humidity (H-H)
10 - 90%
Operating temperature (T-T)
63 - 77°F
Weight & dimensions
Weight*
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
108 kg
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
630 x 718 x 833 mm
Package weight
Weight of the packaged product.
138 kg
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
979 x 797 x 1109 mm
Maximum dimensions (W x D x H)
Maximum dimensions (Width x Depth x Height) in millimeters.
630 x 1550 x 833 mm
Pallet dimensions (W x D x H)
Size of pallets (Width x Depth x Height) in millimeters.
1010 x 780 x 1109 mm
Pallet weight
138 kg
Packaging content
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Print drivers and installation software on CD-ROM (HP PCL 5c, HP PCL 6, HP Postscript Level 3 Emulation)
Other features
Power supply type
The type of power supply which this product uses.
110~220V
Minimum system requirements
Microsoft Windows 2000: 300 MHz Processor with 64 MB of RAM; Windows XP: 233 MHz Processor with 64 MB of RAM; 180 MB free hard disk space for Windows, 1 GHz processor, 512 MB RAM (Windows Vista Ready, check user guide for minimum hard drive space), 160 MB for Mac; Mac OS 9.0, 9.04, 9.1, 9.2, 10.1; CD-ROM drive or Internet connection; dedicated IEEE-1284 parallel port
Printer management
Printer management software used by this product included as standard
HP Web Jetadmin, HP Embedded Web Server, HP eToolbox
Power requirements
Input voltage 100 to 240 VAC (- 10/+ 6%), 50/60 Hz (+/-2 Hz)
Quantity per pallet
Quantity of a single product per pallet. If more than one product is packed per carton; this is the number of products (not number of cartons) per shipping pallet.
1 pc(s)
Electromagnetic compatibility
List of countries and their respective regulatory agency standards with which the product complies.
CISPR 22: 1997/EN 55022: 1998 Class B, EN 61000-3-2:2000, EN 61000-3-3: 1995, EN 55024: 1998, FCC Title 47 CFR, Part 15 Class B/ICES-003, Issue 4/GB9254-1998, GB17625.1-2003, EMC Directive 89/336/EEC and the Low Voltage Directive 73/23/EEC, and carries the CE-Marking accordingly
Networking features
HP Jetdirect 620n Fast Ethernet Print Server
Via HP Jetdirect print servers
Safety
List of regulatory safety standards for all countries in which this product has been certified.
Regulatory standards: Czech Republic (CSN-IEC 60950-IEC 60825-1), Estonia (EEI-EN60950-IEC 60825-1), EU (CE Mark-Low Voltage Directive 73/23/EEC), Germany (TUV- EN60950-IEC 60825-1), Hungary (MEEI- IEC 60950-IEC 60825-1), Lithuania (LS- IEC 60950-IEC 60825-1), Poland (B Mark- IEC 60950-IEC60825-1), Russia (GOST- R50377), Slovakia (IEC 60950-IEC60825-1), Slovenia (SQI- IEC 60950-EN60825-1), South Africa (IEC 60950-IEC60825-1)
Product dimensions when open (LxWxD)
63 cm (24.8")
Size
Physical dimension.
63 cm (24.8")
Standard output capacity for transparancies
250 sheets
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows 2000, XP Home, XP Professional, Windows Vista Ready, Windows Server 2003 (32/64 bit); Mac OS 9 or higher
Downloadable software
List of software available to download for the product bundle; including manufacturer and coined name
Microsoft Windows 2000, XP (32-bit and 64-bit drivers), Server 2003 (32-bit and 64-bit drivers); Apple Macintosh OS 9 and later, Mac OS X v.10.1 and later
Number of cartons per pallet
50
Number of layers per pallet
4
Standard input trays
3
Additional paper trays
List of additional paper trays supported by this product (paper trays except the standard input tray 1)
500-sheet input tray 4 and feeder
Print speed (black, best quality, A3)
14 ppm
Print quality (black, draft quality)
600 DPI
Other features
Print quality (black, normal quality)
600 DPI
Recommended operating temperature range (T-T)
15 - 25°C
I/O ports
An interface on a device to which you can connect another device.
One IEEE 1284-C compliant bidirectional parallel, one USB (compatible with USB 1.1 specifications), one jetlink, one 10/100Base- TX network port, two EIO slots
Custom media sizes
Tray 1: 76.2 x 127 to 216 x 356 mm; Tray 2, optional Tray 3 and Tray 4: 182 x 210 to 216 x 356 mm
Standard media sizes
A3, A4, A5, B4-JIS, B5-JIS
Memory upgrade
Memory upgrades for the product (capacity).
0.544 GB
Print margin bottom (A4)
5 mm
Print margin left (A4)
5 mm
Print margin right (A4)
5 mm
Print margin top (A4)
5 mm
Typefaces
List of typefaces included and any qualifications.
80 internal scalable fonts available to HP PCL and HP Postscript Level 3 Emulation
Media weights by paper path
Tray 1: up to 200 g/m²; Tray 2, 3, 4, 5: up to 120 g/m²
Recommended media weight
Tray 1: 60 to 200; Tray 2, 3, 4, 5: 60 to 120
Standard output capacity for envelopes
40 sheets
Minimum system requirements for Macintosh
Mac OS X v 10.2, v 10.3, v 10.4, v 10.5; 4 MB RAM and 160 MB free hard disk space; AppleTalk, Bonjour or USB connectivity solution
Envelope feeder
Indicates whether this feature is available on this product and its capacity
Yes
Acoustic power emissions
Level of sound power per ISO 9296.
LwAd: 6.6 B(A) (printing), 4.9 B(A) (powersave)
Print speed (colour, normal quality, A4, transparency)
5.5 ppm
Print quality (colour, best quality)
The best print quality for color printing in dots per inch. Manufacturers are optimizing often with software the print quality.
600 DPI
Duplex print options
Description of available duplex options.
Automatic (standard)
Print speed (colour, best quality, A4)
28 ppm
Print speed (black, best quality, A4)
28 ppm
Colour printing technology
HP ImageREt 3600
Paper handling
List of the standard and optional input and output paper handling options available with this product.
100-sheet multipurpose tray 1, 500-sheet input tray 2/3, optional 500-sheet input tray 4, 250-sheet output bin
Print speed (colour, best quality, A3)
14 ppm
Print margin bottom (A3)
5 mm
Print margin left (A3)
5 mm
Print margin right (A3)
5 mm
Print margin top (A3)
5 mm
Standard media sizes (duplex, imperial)
Letter, legal, executive, 11 x 17, ledger, executive
Recommended media weight (duplex, imperial)
16 to 32 lb
First page out (colour, letter, cold start)
As fast as 120
First page out (black&white, letter, sleep)
As fast as 41 (5 hours)
First page out (black&white, letter, ready)
As fast as 16
Duplex binding
Yes
Acoustic pressure emissions bystander (active, print, copy or scan)
49 dB(A)
First page out (black&white, A4, ready)
As fast as 16
First page out (black&white, letter, warm power on)
As fast as 60
First page out (colour, A4, ready)
As fast as 16
Media sizes supported (imperial)
Letter, legal, statement, executive, 11 x 17 in, ledger, envelopes (No. 10, Monarch)
Print speed (black, best quality, letter)
< 27
Operating altitude (imperial)
10000 ft
Print speed (colour, best quality, letter)
< 27
Print speed (grayscale, normal quality, A4 transparency)
< 9.4
First page out (black&white, letter, cold start)
As fast as 120
First page out (colour, letter, ready)
As fast as 16
First page out (colour, letter, sleep)
As fast as 41 (5 hours)
Package weight
303.6 lb
Wireless option type
Optional, enabled with purchase of a hardware accessory
Media size (tray 2)
A4, A3, A5, B4-JIS, B5-JIS
Maximum paper trays
5
Media size (tray 3)
A4, A3, A5, B4-JIS, B5-JIS
Media type and capacity (tray 2)
sheets: 500
Media type and capacity (tray 3)
sheets: 500
Control panel
Description of the control panel of the product; including the available buttons; and the function of each button
LCD backlit panel display with up to 4 lines of text and animated printer graphics, 3 LED status lights. "Cancel job", "Pause/Resume", "Help" buttons
Memory technology
List of technologies relating to memory enhancement
Memory Enhancement technology (MEt)
Print quality (colour, draft quality)
600 x 600 DPI
Print quality (black, best quality)
Best print quality with black cartridge. Often the quality is optimized by using rendering techniques, and the most optimal conditions are assumed, like using good photo paper.
600 x 600 DPI
Driver updates
Description of driver upgrade characteristics for the product
Latest drivers for all supported operating systems available at http:///support/clj5550. If no access to the Internet, see support flyer that came in printer box.
Duplex supported media size
List of duplex media sizes this product can accept; in specified order as in the example
A4, A4-rotated, A3, B4-JIS, B5-JIS
Media handling
Sheetfed
Media weight (tray 2)
Up to 120 g/m²
Media weight (tray 3)
Up to 120 g/m²
Duplex supported media types and capacity
Manual duplex: 60 to 200 g/m2; Automatic duplex: 60 to 120 g/m2 (standard with HP Color LaserJet 5550dn/dtn/hdn)
Upgrade type
Colour tables, formatter firmware, software drivers, 1 x 500-sheet input tray, hard disk, memory
Package dimensions (W x D x H)
977.9 x 797.6 x 1110 mm (38.5 x 31.4 x 43.7")
Pallet dimensions (W x D x H)
1010.9 x 779.8 x 1110 mm (39.8 x 30.7 x 43.7")
Pallet weight
137.7 kg (303.6 lbs)
Security management description
Description of security management characteristics of the product
Management security: SNMP v 3, SSL/TLS (HTTPS), 802.1x authentication; wireless network security: WPA (Wi-Fi Protected Access), WEP encryption (40/64- and 128-bit), 802.1x authentication (EAP-PEAP, LEAP, EAP-TTLS, EAP-TLS, EAP-MD5) with RADIUS servers
Power consumption (active)
623 W
Optional Printer Languages
None
Paper handling optional/input
List of the optional input paper handling options available with this product
Tray 5: 500-sheet input tray
Paper handling standard/input
List of the standard input paper handling options available with this product
100-sheet multi-purpose input tray, 2 x 500-sheet input trays, automatic two-sided printing accessory, printer stand
Paper handling standard/output
List of the standard output paper handling options available with this product
250-Sheet Output Bin
Weight (imperial)
246 lb