location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Color 5550dn Printer Colour 600 x 600 DPI A3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Color LaserJet 5550dn Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q3715A
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 435653
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:40:40
The date of the most recent change of this product data-sheet in Icecat.
success story (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
certification (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LaserJet Color 5550dn Printer Colour 600 x 600 DPI A3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 600 x 600 DPI
  • - A3 27 ppm
  • - Duplex printing
  • - Maximum duty cycle: 120000 pages per month
  • - Total input capacity: 600 sheets Total output capacity: 250 sheets
  • - Internal memory: 160 MB Built-in processor 533 MHz
Warranty: 1 year, next-day, on-site
Long product name HP LaserJet Color 5550dn Printer Colour 600 x 600 DPI A3 :
The long product name of HP LaserJet Color 5550dn Printer Colour 600 x 600 DPI A3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Color LaserJet 5550dn 28 ppm A4, 14 ppm A3, 600 x 600 dpi, HP ImageREt 3600, 2 paper trays, HP Jetdirect 620n Fast Ethernet Print Server, Duplex print
More>>>
HP LaserJet Color 5550dn Printer Colour 600 x 600 DPI A3:
The official description of HP LaserJet Color 5550dn Printer Colour 600 x 600 DPI A3 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Create impressive colour documents easily with this simple-to-use, wide-format laser printer. With its proven design, high performance and flexible features the HP Color LaserJet 5550 series printer meets the needs of dynamic workgroups.

- Delivers a perfect blend of brilliant print quality and great performance.
- Powerful wide-format colour performance for versatile workgroups.
- Experience office printing as it's meant to be.

Short summary description HP LaserJet Color 5550dn Printer Colour 600 x 600 DPI A3:
This short summary of the HP LaserJet Color 5550dn Printer Colour 600 x 600 DPI A3 data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Color 5550dn Printer, Laser, Colour, 600 x 600 DPI, A3, 27 ppm, Duplex printing

Long summary description HP LaserJet Color 5550dn Printer Colour 600 x 600 DPI A3:
This is an auto-generated long summary of HP LaserJet Color 5550dn Printer Colour 600 x 600 DPI A3 based on the first three specs of the first five spec groups.

HP LaserJet Color 5550dn Printer. Print technology: Laser, Colour. Number of print cartridges: 4, Maximum duty cycle: 120000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 27 ppm, Duplex printing. Network ready

Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)