location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Q3638A tray/feeder 4000 sheets

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Q3638A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q3638A
Category:
Enlarge the input capacity of your printer with an extra tray, so you can print longer with less maintenance.
Trays & Feeders Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71487
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:16:42
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP LaserJet Q3638A tray/feeder 4000 sheets :
The long product name of HP LaserJet Q3638A tray/feeder 4000 sheets. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4000 sheets Paper Trays For 9085 MFP
More>>>
Short summary description HP LaserJet Q3638A tray/feeder 4000 sheets:
This short summary of the HP LaserJet Q3638A tray/feeder 4000 sheets data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Q3638A, 9085 MFP, 4000 sheets, 0 - 80 g/m²

Long summary description HP LaserJet Q3638A tray/feeder 4000 sheets:
This is an auto-generated long summary of HP LaserJet Q3638A tray/feeder 4000 sheets based on the first three specs of the first five spec groups.

HP LaserJet Q3638A. Compatibility: 9085 MFP, Maximum capacity: 4000 sheets, Supported media weight(s): 0 - 80 g/m²

Features
Compatibility *
9085 MFP
Features
Maximum capacity
4000 sheets
Supported media weight(s)
0 - 80 g/m²