location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Photosmart 375 photo printer Inkjet 4800 x 1200 DPI 4" x 6" (10x15 cm)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Photosmart
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
375
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q3419B
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0829160417776 show
Category:
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55724
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jul 2023 20:14:35
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 15 Aug 2005
Product end of life date
Bullet Points HP Photosmart 375 photo printer Inkjet 4800 x 1200 DPI 4" x 6" (10x15 cm)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office 4800 x 1200 DPI 4" x 6" (10x15 cm)
  • - Inkjet
  • - Built-in display LCD
  • - Bluetooth USB port
Warranty: Service & support options: HPextension: U4798A/E (3 years; next business day exchange) - available in selected countries only
Service & support: One-year limited hardwarebacked by HP Customer Care, service and support.
Long product name HP Photosmart 375 photo printer Inkjet 4800 x 1200 DPI 4" x 6" (10x15 cm) :
The long product name of HP Photosmart 375 photo printer Inkjet 4800 x 1200 DPI 4" x 6" (10x15 cm). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Bluetooth® photo printer with 6.4 cm colour LCD.
More>>>
HP Photosmart 375 photo printer Inkjet 4800 x 1200 DPI 4" x 6" (10x15 cm):
The official description of HP Photosmart 375 photo printer Inkjet 4800 x 1200 DPI 4" x 6" (10x15 cm) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Print directly from your camera phone or other Bluetooth® device* with this ultra-compact photo printer with included Bluetooth adapter. The 5 card readers and 2 USB ports (1 front, 1 rear) mean you can also print from most memory cards** or any PictBridge-enabled camera. Select and edit your photos via large 6.4 cm flip-up LCD and print them out in as little as 60 seconds. To print photos wherever you go****, choose from optional accessories including battery, carry case and in-car adapter.

Short summary description HP Photosmart 375 photo printer Inkjet 4800 x 1200 DPI 4" x 6" (10x15 cm):
This short summary of the HP Photosmart 375 photo printer Inkjet 4800 x 1200 DPI 4" x 6" (10x15 cm) data-sheet is auto-generated and uses the product title and the first six key specs.

HP Photosmart 375, Inkjet, 4800 x 1200 DPI, 4" x 6" (10x15 cm), Bluetooth, Direct printing, White

Long summary description HP Photosmart 375 photo printer Inkjet 4800 x 1200 DPI 4" x 6" (10x15 cm):
This is an auto-generated long summary of HP Photosmart 375 photo printer Inkjet 4800 x 1200 DPI 4" x 6" (10x15 cm) based on the first three specs of the first five spec groups.

HP Photosmart 375. Print technology: Inkjet, Maximum resolution: 4800 x 1200 DPI. Maximum print size: 4" x 6" (10x15 cm). Bluetooth. Direct printing. Product colour: White

Printing
Print technology *
Inkjet
Maximum resolution *
4800 x 1200 DPI
Print speed (10x15 cm)
60 s
Features
Market positioning *
Home & office
Product colour *
White
Built-in display
Yes
Display
LCD
Paper handling
Maximum print size *
4" x 6" (10x15 cm)
Ports & interfaces
Direct printing *
Yes
PictBridge *
Yes
USB port *
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Network
Ethernet LAN *
No
Bluetooth *
Yes
Performance
Card reader integrated
Yes
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Storage temperature (T-T)
-30 - 95 °C
Operating relative humidity (H-H)
5 - 95%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
1.2 kg
Packaging data
Package width
300 mm
Package depth
200 mm
Package height
233 mm
Package weight
2.1 kg
Source Testseek summary Average rating
Reviews
Updated:
2013-02-14 04:45:56
Uk has collected 14 expert reviews for HP Photosmart 375 photo printer Inkjet 4800 x 1200 DPI 4" x 6" (10x15 cm) and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
techradar.com
Updated:
2013-02-14 04:45:54
One step up from HPs entry-level 325 is the HP Photosmart 375. The ink technology is identical to that used on its cheaper sibling but you do get some useful features for your extra £50.For starters, the 375 can also take an optional rechargeable batt...
Good Good print quality, Reasonably fast, Nice preview screen, Bluetooth, Battery option...
Bad Consumables are expensive...
Bottom line One step up from HPs entry-level 325 is the HP Photosmart 375. The ink technology is identical to that used on its cheaper sibling but you do get some useful features for your extra £50.For starters, the 375 can also take an optional rechargeable batt...
80%
goodgearguide.com.au
Updated:
2013-02-14 04:45:54
This printer is tiny, and has a slightly awkward design. Its rear paper input tray opens up in a very narrow fashion to allow you to insert up to 20 sheets of paper. The spring that holds the paper in place also makes it a little hard to load an indivi...
60%
T3.com
Updated:
2013-02-14 04:45:55
It might look like a hi-tech toaster, but this box of tricks is yet another portable photo printer that promises to save you the bother of popping down to Snappy Snaps. Its a breeze to use, thanks to the flip-up colour LCD screen, and it comes with...
40%
pocket-lint.com
Updated:
2013-02-14 04:45:56
If you’re only after 6in x 4in prints this is a good model to opt for, anything bigger and you’ll have to look elsewhere...
80%
v3.co.uk
Updated:
2013-02-14 04:45:55
An easy-to-operate photo printer...
80%
photographyblog.com
Updated:
2013-02-14 04:45:55
The HP Photosmart 375 allows you to print 6x4 inch colour and black and white borderless photos at up to 4800x1200-optimized dpi in the comfort of your own home. The HP Photosmart 375 is a thermal inkjet printer that can be used without a computer. I...
Bottom line The HP Photosmart 375 is an amazingly easy-to-use, well-made compact photo printer that delivers great image quality, producing prints straight out of the box which rival traditional prints from a photo lab in terms of their look and feel. If all you...
90%
trustedreviews.com
Updated:
2013-02-14 04:45:56
Little photo printers are becoming all the rage. Forget iPods, 3G mobile phones and paper light laptops because printers have never been so trendy. The run up to Christmas has seen them splattered all over your television screens, magazine pages and even...
70%
pcmag.com
Updated:
2013-02-14 04:45:56
The HP Photosmart 375 Compact Photo Printer gets an A+ for features, but it falls just a bit short on image quality. Specs: Technology: Ink Jet, Potential Use: Photos Only...
70%
steves-digicams.com
Updated:
2014-11-28 06:28:56
The HP Photosmart 375 compact photo printer lets you preview, edit and select photos to print from its built in tilting 2.5-inch color LCD. Its easy to print lab-quality borderless 4 x 6-inch photos without a computer. Slip your digital cameras memor...
0%
Country Distributor
United Kingdom 1 distributor(s)