X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Photosmart 8150
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q3399B
Category :
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
photo printers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 25 Aug 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 29 Mar 2016 13:56:52
The date of the most recent change of this product data-sheet in Icecat.
Product views: 46314
This statistic is based on the 63340 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 25-08-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61663 free Open Icecat users .
Warranty: Service & support options: HPextension: U4798A/E (3 years; next business day exchange) - available in selected countries only.
Service & support: One-year limited hardwarebacked by HP Customer Care, service and support.
Long product name HP Photosmart 8150:
The short editorial description of HP Photosmart 8150
Professional-quality photo printing and editing.

Marketing text HP Photosmart 8150

:
The official marketing text of HP Photosmart 8150 as supplied by the manufacturer
Print professional-quality photos and enjoy the convenience of direct printing and photo lab processing in the home. Front panel buttons and a built-in 6.4 cm colour display allow advanced, in-printer photo editing. HP Image Zone software included.

ACU - Europe - Dutch localization
Short summary description HP Photosmart 8150:
This short summary of the HP Photosmart 8150 data-sheet is auto-generated and uses the product title and the first six key specs.
HP Photosmart 8150, 4800 x 1200 DPI, Inkjet, Paper (banner, inkjet, photo, plain), envelopes, labels, cards (greeting, index), transparencies, ir, For all systems: 4x CD-ROM drive, SVGA monitor (800 x 600 with 16-bit color), USB port and USB cable, 0 - 45 °C, LCD
Long summary description HP Photosmart 8150:
This is an auto-generated long summary of HP Photosmart 8150 based on the first three specs of the first five spec groups.
HP Photosmart 8150. Maximum resolution: 4800 x 1200 DPI, Print technology: Inkjet, Printing colours: Cyan, Light cyan, Magenta, Yellow. Print speed (black, draft quality, A4/US Letter): 20 ppm, Print speed (colour, draft quality, A4/US Letter): 20 ppm. Media types supported: Paper (banner, inkjet, photo, plain), envelopes, labels, cards (greeting, index), transparencies, ir, ISO A-series sizes (A0...A9): A4, A5, A6, ISO B-series sizes (B0...B9): B5. Standard input capacity: 100 sheets, Maximum input capacity: 100 sheets. Standard output capacity: 50 sheets
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Print technology
Maximum resolution*
Maximum printing resolution.
4800 x 1200 DPI
Print technology*
Indicates the method used to print by this product.
Inkjet
Printing colours
The colours that can be produced by the printer.
Cyan, Light Cyan, Magenta, Yellow
Print head nozzles
Number of nozzles to a print head.
600
Printing
Print speed (colour, draft quality, A4/US Letter)
20 ppm
Print speed (black, draft quality, A4/US Letter)
20 ppm
Print speed (black, best quality, A4)
1.8 ppm
Print speed (colour, full page colour, normal quality, A4)
3 ppm
Print speed (black, fast normal quality, A4)
4.4 ppm
Print speed (colour, best quality, A4)
1.8 ppm
Print speed (colour photo, normal quality)
Rate of 4 x 6-inch colour photograph output at the normal setting.
1.4 ppm
Paper handling
Media types supported
The types of media which can be used with this product.
Paper (banner, inkjet, photo, plain), envelopes, labels, cards (greeting, index), transparencies, iron-on transfers
Credit card
A credit card is a standardized printing media which dimensions are: 54 x 86mm.
Yes
A6 Card
Yes
ISO B-series sizes (B0...B9)
B5
ISO A-series sizes (A0...A9)
Different sizes of paper from A0 (big) to A9 (small). A4 is the most common size used for printing documents.
A4, A5, A6
Media dimensions (metric)
468 x 391 x 172 mm
Paper handling
List of the standard and optional input and output paper handling options available with this product.
I
Duplex print options
Description of available duplex options.
Automatic (optional)
Custom media sizes
77 x 127 - 215 x 610 mm
Paper handling standard/input
List of the standard input paper handling options available with this product
100-sheet input tray, 20-sheet photo tray (4 x 6 in)
Paper handling optional/input
List of the optional input paper handling options available with this product
250-sheet plain paper tray, two-sided printing accessory, two-sided print accessory with small paper tray
Recommended media weight
60 - 90 gr/m2, 240 gr/m2
Standard media sizes
A4, A5, A6, B5 (JIS)
Input capacity
Standard input capacity
The number of sheets of paper that can be held by a device.
100 sheets
Maximum input capacity
100 sheets
Maximum input capacity for transparencies
40 sheets
Maximum input capacity for labels
Up to 20 sheets
Maximum input capacity for envelopes
14
Maximum input capacity for cards
20
Maximum paper trays
2
Maximum input capacity for banners
10
Output capacity
Standard output capacity
The normal capacity for outputs for this product.
50 sheets
Paper handling standard/output
List of the standard output paper handling options available with this product
50-sheet output tray
Display
Display
The description of display that can includes display type, resolution, size etc.
LCD
Ports & interfaces
USB port*
Yes
USB version
Universal Serial Bus (USB) is an industry standard developed in the mid-1990s that defines the interface used for connection, communication and power supply between computers and electronic devices. Every new version - for example 1.1, 2.0, 3.0 - is much faster than the previous one.
2.0
Direct printing*
With direct printing it is possible to print your photographs or other documents directly to a printer from a compatible device, without the use of a computer.
Yes
PictBridge*
PictBridge is an industry standard introduced in 2003 from the Camera & Imaging Products Association (CIPA) for direct printing. It allows images to be printed directly from digital cameras to a printer, without having to connect the camera to a computer using common connectivity like USB or Bluetooth.
Yes
I/O ports
An interface on a device to which you can connect another device.
1 USB, 1 PictBridge, 4 memory card
Export file formats
JPG
Storage
Compatible memory cards
Types of memory cards which can be used with this product.
SmartMedia
Software
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
HP Image Zone
Weight & dimensions
Weight*
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
7.04 kg
Package weight
Weight of the packaged product.
9.08 kg
Maximum dimensions (W x D x H)
Maximum dimensions (Width x Depth x Height) in millimeters.
468 x 391 x 172 mm
Sound emission
Acoustic pressure emissions
Level of sound pressure per ISO 9614-1.
50 dB
System requirements
Minimum system requirements
For all systems: 4x CD-ROM drive, SVGA monitor (800 x 600 with 16-bit color), USB port and USB cable (not included); for PC systems: Pentium II (or equivalent) or greater, Microsoft Windows 2000 Professional, XP Home and XP Professional, Microsoft Internet Explorer 5.5, 600 MB free hard disk space (2 GB recommended), 64 MB RAM (256 MB recommended); for Mac systems: G3 processor or greater, Mac OS X v 10.1.5, 10.2, 10.3, 500 MB free hard disk space, 128 MB RAM (256 MB recommended), 4x CD-ROM drive, SVGA monitor (800 x 600 with 16-bit color), USB port and USB cable (not included), G3 processor or greater, Mac OS X v 10.1.5, 10.2. 10.3, 500 MB free hard disk space, 128 MB RAM (256 MB recommended)
Consumables
Compatible ink types, supplies
Dye-based
Approximate page yield (A4, colour)
Approximate number of pages that can be printed with at least 5% coverage.
260 pages
Memory
Internal memory
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
16 MB
Endurance
Maximum duty cycle*
The maximum number of prints/copies made by a printer/copier in a fixed period.
3000 pages per month
Certificates
Safety
List of regulatory safety standards for all countries in which this product has been certified.
IEC 60950: third edition: 1999; EN 60950: 2000; UL 1950/CSA22.2 No. 950, third edition: 1995; NOM 019-SFCI-1993; GB4943: 2001
Packaging data
Quantity per pallet
Quantity of a single product per pallet. If more than one product is packed per carton; this is the number of products (not number of cartons) per shipping pallet.
45 pc(s)
Pallet weight
430 kg
Power
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
14.8 W
Energy Star certified*
This indicates that the product is compliant with Energy Star, which is an international standard for energy-efficient consumer products.
Yes
Power
Acoustic power emissions
Level of sound power per ISO 9296.
6.3 B(A)
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 45°C
Storage relative humidity (H-H)
5 - 95%
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-30 - 65°C
Operating relative humidity (H-H)
5 - 95%
Non-operating relative humidity (non-condensing)
Range of relative humidity (non-condensing) in which a non-operating product can be stored.
5 - 95%
Recommended operating temperature range (T-T)
15 - 35°C
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
480 x 394 x 171 mm
Print speed (colour, normal quality, A4/US Letter)
1.4, 4.4 ppm
Print speed (black, normal quality, A4/US Letter)
The print speed of a printer for black & white A4 pages, normal quality. The exact speed varies depending on the system configuration, software program, and document complexity.
4.4 ppm
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows 98, 2000 Professional, Me, XP Home Edition en Professional, Mac OS X v 10.1.5, 10.2, 10.3
Standard input trays
1
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
532 x 232 x 459 mm
Print quality, vertical alignment accuracy
+/- 0.0002 in
+/- 0.0508 mm
Standard tray media types
The types of media which are used in the printer/photocopier trays e.g. glossy paper, photo paper, envelopes.
Envelopes, Glossy paper, Photo paper, Transparencies
Connectivity technology
Wired
Power requirements
100 - 240 V (± 10%), 50/60 Hz (± 3 Hz)
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Technical details
Network ready
Indicates whether the product is network-ready out of the box.
Yes
Standard printer languages
A printer (control) language or page description language (PDL) is a language that describes the appearance of a printed page more efficiently than a bitmap. PostScript, one of the most noted page description languages, is a complete programming language.
PML
Product dimensions when open (LxWxD)
46.7 cm (18.4")
Size
Physical dimension.
46.7 cm (18.4")
Print head
Component of a printer that applies the mark or image to the paper.
4 (1 each tri-color, photo, optional black, gray photo)
Standard output capacity for transparancies
25 sheets
Functions
The different activities/purposes of the device.
Color printing, black and white printing
Number of cartons per pallet
9
Number of layers per pallet
5
Operating temperature (T-T)
32 - 113°F
Maximum output capacity
Maximum number of sheets this product can hold in all available standard and optional output trays.
50 sheets
Pallet dimensions (W x D x H)
1219.2 x 1016 x 2425.7 mm (48 x 40 x 95.5")
Package weight
20 lb
Photo proofsheets supported
Yes
Printer features
Color printing, black and white printing
Package dimensions (W x D x H)
509 x 231.9 x 458.7 mm (20 x 9.13 x 18.1")
Pallet weight
428.6 kg (945 lbs)
Media weights by paper path
US letter: 60 to 90 g/m2, A4: 60 to 90 g/m2, legal: 75 to 90 g/m2, banner: 60 to 90 g/m2, envelopes: 75 to 90 g/m2, cards: up to 200 g/m2, photo paper: 240 g/m2
JetDirect Compatible Products
Yes
Standard input capacity for legal
Up to 100 sheets
Skew (transparency)
+/- 0.01 in
Print speed (colour, full page, normal quality, letter)
< 3
Print speed (colour, draft quality, letter)
< 20
Standard input capacity for cards
Up to 30 cards
Standard input capacity for envelopes
Up to 14 envelopes
Standard output capacity for legal
Up to 50 sheets
Standard output capacity for labels
Up to 20 sheets
Standard input capacity for transparencies
Up to 25 sheets
Print speed (colour, best quality, letter)
< 1.8
Print speed (black, best quality, letter)
< 1.8
Weight
15.5 lb
Video action printing supported
Yes
Standard output capacity for cards
Up to 30 cards
Skew
+/- 0.006 in
Wireless option type
Optional, with HP bt300 Bluetooth Wireless Printer Adapter
Media sizes supported (imperial)
Letter, legal, executive, No. 10 envelopes, panorama, index cards, 5 x 7-in photo, 4 x 6-in photo, banner
Page yield identifier
DJ8150
Maximum output capacity for transparencies
25 sheets
Maximum output capacity for labels
Up to 20 sheets
Recommended media weight (imperial)
16 to 24 lb
Control panel
Description of the control panel of the product; including the available buttons; and the function of each button
9 front-panel buttons (Cancel, HP Instant Share, Layout, Menu, Print, Rotate, Save, Select photos, Zoom), Selector dial
Automatic paper sensor
Indicates whether or not this product has the automatic paper type selection feature.
Yes
Maximum print length
356 m
Maximum print length (imperial)
14 in
Exifprint supported
Yes, Version 2.2
Typefaces
List of typefaces included and any qualifications.
Courier, Courier Italic; CG Times, CG Times Italic; Letter Gothic, Letter Gothic Italic; Univers, Univers Italic
Media handling
Sheetfeed
Print quality
Colour printing technology
HP Photoret IV
Print quality (colour, best quality)
The best print quality for color printing in dots per inch. Manufacturers are optimizing often with software the print quality.
4800 DPI
Print quality (black, best quality)
Best print quality with black cartridge. Often the quality is optimized by using rendering techniques, and the most optimal conditions are assumed, like using good photo paper.
1200 x 1200 DPI