X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Q2524B
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q2524B
Category :
Large format media include billboard posters and large outdoor screens.
large format media
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 11 Aug 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 11:46:44
The date of the most recent change of this product data-sheet in Icecat.
Product views: 16367
This statistic is based on the 63389 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 11-08-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61711 free Open Icecat users .
Warranty: Hewlett-Packard Large-Format printing materials are guaranteed to meet HP published specifications, to be free of manufacturing flaws and defects, and are designed to resist paper jams when used correctly. If you are not satisfied with this product for any reason, please visit www.hp.com/go/designjet/supplies, select support, and select hp product support center to locate product support in your region.Warranty Statement: HP Large Format printing material is guaranteed against manufacturing flaws and defects and is designed to resist printer jams when used properly. If for any reason the users is unsatisfied with HP Large Format printing material they should contact their HP reseller.
Long product name HP Q2524B large format media:
The short editorial description of HP Q2524B large format media
Q2524B - 1524mm x 12.2m

Marketing text HP Q2524B large format media

:
The official marketing text of HP Q2524B large format media as supplied by the manufacturer
A 19-mil, matte PVC banner paper that is thick, rugged, economical and offers top-of-the-line tear resistance. The unique ink-receptive coating makes the paper water-resistant and gives great colour brightness for indoor or outdoor banners.
Short summary description HP Q2524B large format media:
This short summary of the HP Q2524B large format media data-sheet is auto-generated and uses the product title and the first six key specs.
HP Q2524B, 10 - 25 °C, 10 - 30 °C, 35 - 65%
Long summary description HP Q2524B large format media:
This is an auto-generated long summary of HP Q2524B large format media based on the first three specs of the first five spec groups.
HP Q2524B. Maximum roll length: 12.2 m. Package weight: 10.9 kg
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Maximum roll length
12.2 m
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
10 - 25°C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
10 - 30°C
Operational conditions
Operating relative humidity (H-H)
35 - 65%
Weight & dimensions
Package weight
Weight of the packaged product.
10.9 kg