X

Icecat the open catalog

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Two-view UV Cling Film 254 g/m²-36"/914 mm x 22.9 m
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q2515A
Category :
Large format media include billboard posters and large outdoor screens.
large format media
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 23 Aug 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 11:45:46
The date of the most recent change of this product data-sheet in Icecat.
Product views: 8594
This statistic is based on the 63420 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 23-08-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61744 free Open Icecat users .
Warranty: Statement: HP Large Format printing material is guaranteed against manufacturing flaws and defects and is designed to resist printer jams when used properly. If for any reason the users is unsatisfied with HP Large Format printing material they should contact their HP reseller.
Long product name HP Two-view UV Cling Film 254 g/m²-36"/914 mm x 22.9 m:
The short editorial description of HP Two-view UV Cling Film 254 g/m²-36"/914 mm x 22.9 m
HP Two-View Cling UV

Marketing text HP Two-view UV Cling Film 254 g/m²-36"/914 mm x 22.9 m

:
The official marketing text of HP Two-view UV Cling Film 254 g/m²-36"/914 mm x 22.9 m as supplied by the manufacturer
The HP Two-View Cling UV is a translucent film made for reverse-printing using HP UV ink supplies to produce vivid, eye-catching colour prints on two sides. This media also comes with an easy-to-apply, low-tack and replaceable adhesive and liner.
Short summary description HP Two-view UV Cling Film 254 g/m²-36"/914 mm x 22.9 m:
This short summary of the HP Two-view UV Cling Film 254 g/m²-36"/914 mm x 22.9 m data-sheet is auto-generated and uses the product title and the first six key specs.
HP Two-view UV Cling Film 254 g/m²-36"/914 mm x 22.9 m
Long summary description HP Two-view UV Cling Film 254 g/m²-36"/914 mm x 22.9 m:
This is an auto-generated long summary of HP Two-view UV Cling Film 254 g/m²-36"/914 mm x 22.9 m based on the first three specs of the first five spec groups.
HP Two-view UV Cling Film 254 g/m²-36"/914 mm x 22.9 m
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
No information available on Specs