X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PhotoSmart 935
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q2217A
Category :
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
digital cameras show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 11:22:33
The date of the most recent change of this product data-sheet in Icecat.
Product views: 14200
This statistic is based on the 63340 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61663 free Open Icecat users .
Warranty: HP Support Centre: one-year hardware, one-year phone support

1 year

Long product name HP PhotoSmart 935:
The short editorial description of HP PhotoSmart 935
hp photosmart 935 digital camera with hp instant share and hp photosmart 8886 docking station

Marketing text HP PhotoSmart 935

:
The official marketing text of HP PhotoSmart 935 as supplied by the manufacturer
Top-quality, high resolution 5 MP camera; crystal-clear photos and amazing enlargements up to A3.This top-quality, 5 MP, compact camera benefits from a Pentax® 3x optical zoom for high-definition photos and enlargements. Automatic operation or a choice of enhanced manual controls enable creative manipulation, as well as video clips with audio.
Short summary description HP PhotoSmart 935:
This short summary of the HP PhotoSmart 935 data-sheet is auto-generated and uses the product title and the first six key specs.
HP PhotoSmart 935, Compact camera, 1/1.8", CCD, auto, Flash off, sd, LCD
Long summary description HP PhotoSmart 935:
This is an auto-generated long summary of HP PhotoSmart 935 based on the first three specs of the first five spec groups.
HP PhotoSmart 935. Megapixel: 5.26 MP, Camera type: Compact camera, Image sensor size: 1/1.8". Optical zoom: 3x, Combined zoom: 21x. ISO sensitivity: 100, 200, 400. Flash modes: auto, Flash off. Internal memory: 32 MB, Compatible memory cards: sd
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Picture quality
Megapixel*
The number (in millions) of light-sensitive picture elements known as pixels actually used by the camera's image sensor (CCD) to record light, and which are reflected to the final number of recorded pixels stored on the memory card.
5.26 MP
Camera type*
There are a number of common types of digital cameras: compact cameras, bridge cameras, mirrorless interchangeable-lens cameras (MILC) and single lens reflex (SLR) cameras. Bridge cameras 'bridge the gap' between the low-end compact and high-end professional (SLR) cameras. Also MILCs populate this mid-segment by combining the larger sensors and interchangeable lenses of DSLRs with the live-preview viewing system of compact cameras.
Compact camera
Image sensor size*
1/1.8"
Sensor type*
A sensor is a convertor than measures a physical quality (light, temperature etc.) and displays this electronically on a device.
CCD
Lens system
Optical zoom*
Indicates the optical zoom capacity, which is the number of times that the picture can be enlarged with the optics of the camera.
3x
Combined zoom
21x
Light exposure
ISO sensitivity*
A measure of a photographic film's sensitivity to light.
100, 200, 400
Flash
Flash modes*
Different modes for a camera flash which are manually/automatically activated e.g. auto-flash mode, flash on with red eye reduction.
Auto, Flash off
Memory
Internal memory
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
32 MB
Compatible memory cards*
Types of memory cards which can be used with this product.
sd
Display
Display*
The description of display that can includes display type, resolution, size etc.
LCD
Display diagonal*
Size of the display for this product, measured diagonally, usually in inches.
3.81 cm (1.5")
Display resolution (numeric)
Total number of pixels that display has.
521 pixels
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
1 x USB mini B
Camera
Scene modes*
Scenery mode', 'Portrait mode' and other modes which are manually/automatically activated on a camera and change the settings (e.g. exposure time) accordingly.
Landscape, Portrait
Self-timer*
Duration of self-timer, that's a camera device that gives a delay between pressing the shutter release and the shutter's firing. It is most commonly used to let photographers to take a photo of themselves (often with the family), hence the name.
10 s
Battery
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
AA
Number of batteries supported
The number of batteries that can be used with the product.
2
Design
Colour of product*
The colour e.g. red, blue, green, black, white.
Silver
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 45°C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-30 - 70°C
Operational conditions
Operating relative humidity (H-H)
15 - 85%
Non-operating relative humidity (non-condensing)
Range of relative humidity (non-condensing) in which a non-operating product can be stored.
15 - 90%
System requirements
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Weight & dimensions
Width *
The measurement or extent of something from side to side.
116 mm
Depth *
The distance from the front to the back of something.
70 mm
Height *
The measurement of the product from head to foot or from base to top.
99 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
350 g
Package weight
Weight of the packaged product.
1.87 kg
Pallet weight
256.5 kg
Pallet dimensions (W x D x H)
Size of pallets (Width x Depth x Height) in millimeters.
1016 x 1133 x 1095 mm
Maximum dimensions (W x D x H)
Maximum dimensions (Width x Depth x Height) in millimeters.
92 x 62 x 67 mm
Case or master carton dimensions (W x D x H)
254 x 378 x 194 mm
Case or master carton weight
4.10 kg
Other features
Quantity per pallet
Quantity of a single product per pallet. If more than one product is packed per carton; this is the number of products (not number of cartons) per shipping pallet.
120 pc(s)
Video capability
Capability of video recording/playback.
Yes
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
183 x 240 x 167 mm
Digital SLR
The single-lens reflex (SLR) is a type of camera that uses a movable mirror placed between the lens and the film to project the image seen through the lens to a matte focusing screen.
Yes
Camera shutter speed
Determines the length of time the shutter lets light pass through the lens to the CCD. Shutter speed and aperture together determine exposure.
15 - 1/2000
Power management
100 - 240 VAC, 50/60 Hz
Data compression
JPEG (EXIF2.2)
Focal length (35mm film equivalent)
37 - 111 mm
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
8.25 W
Colour depth
36 bit
Case or master carton quantity
Quantity of a single product contained within a case or master carton. This is for product contain in the smaller master carton configuration if there is more than one. For example; if there is a 24 unit and a 48 unit MC; this would be the quantity of units in the 24 unit MC
2 pc(s)