location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Photosmart 945

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Photosmart
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
945
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q2200A
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 132519
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:11:13
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name HP Photosmart 945 :
The long product name of HP Photosmart 945. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HPs top-of-the-line digital camera.
More>>>
HP Photosmart 945:
The official description of HP Photosmart 945 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP Photosmart 945 is a precision 5 MP digital camera with 8x optical zoom.

HPs top-of-the-line digital camera.

The HP Photosmart 945 is a precision 8x optical zoom digital camera delivering superior image quality. With 56x total zoom and 5 MP resolution, it lets you capture incredible detail. It also has "Digital Flash" for photos the way you remember them.

The HP Photosmart 945 is a precision 8x optical zoom digital camera. Capture the action, control the results the precision 8x optical zoom lens (35 mm equivalent: 37-300 mm), 5 megapixel resolution and enhanced manual controls give you exactly the picture you want, including outstanding close-ups. And with HP Instant Share technology, you can take a shot, then simply push a button to send it to one of 34 favourite places: printers, e-mail addresses, web sites, storage devices, and more.

Short summary description HP Photosmart 945:
This short summary of the HP Photosmart 945 data-sheet is auto-generated and uses the product title and the first six key specs.

HP Photosmart 945

Long summary description HP Photosmart 945:
This is an auto-generated long summary of HP Photosmart 945 based on the first three specs of the first five spec groups.

HP Photosmart 945

Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 20:25:43
Uk has collected 13 expert reviews for HP Photosmart 945 and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
pocket-lint.com
Updated:
2016-11-14 20:25:43
The HP Photosmart 945 promises a lot and delivers on some of those promises, but not all...
70%
pcauthority.com.au
Updated:
2016-11-14 20:25:43
Hewlett Packards new digital camera takes many steps in the right direction to introduce professional-level features for the consumer photographer, yet suffers from a few, minor flaws that detract from its overall polished design.
0%
bobatkins.com
Updated:
2016-11-14 20:25:43
The HP Photosmart 945 is a 5.3 MP digital camera with an 8x optical zoom. It has an electronic viewfinder and uses SD memory cards. Power is supplied by 4 x AA betteries which are easily obtainable. A set of Lithium batteries is included, but for lon...
0%
imaging-resource.com
Updated:
2016-11-14 20:25:43
Looking much like a shrunk-down version of a 35mm "big lens" SLR, Hewlett Packards Photosmart 945 offers the benefit of a powerful Fuji 8x optical zoom and a choice of automatic or some manual controls in a reasonably com...
0%
pcmag.com
Updated:
2016-11-14 20:25:43
Specs: Megapixels: 5.3, Included Memory Amount: 32 MB, Media Format: Secure Digital, Maximum Resolution: 2608 x 1952 pixel...
80%
v3.co.uk
Updated:
2016-11-14 20:25:43
HP sets the standard with a 5-megapixel digital camera.
0%
photographyreview.com
Updated:
2016-11-14 20:25:43
Since the camera has such a long zoom lens, HP had to use an electronic viewfinder (EVF). Generally, EVF image quality is pretty poor. But theyre necessary with zoom lenses longer than the usual 3x. Electronic viewfinders also allow menu display and i...
70%
photographyblog.com
Updated:
2016-11-14 20:25:43
When it was first announced at the end of 2003, the HP Photosmart 945 was at the cutting edge of digital camera design, with a 5 megapixel sensor, Adaptive Lighting Technology that balanced the contrast between darkness and light, an 8x optical zoom e...
Bottom line The HP Photosmart 945 is a digital camera that promises a lot and delivers on some of those promises, but not all. For every great feature that the camera offers, there seems to be another one that isnt so well implemented. The extensive Help system...
70%
steves-digicams.com
Updated:
2016-11-14 20:25:43
The Photosmart 945 captures still images up to 2608 x 1952 pixels in size which can be printed out to 13" x 19" and larger. You can directly output to compatible HP photo printers using just the USB cable. It also features HP Instant Share technology...
0%