X

Icecat the open catalog

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Printer Cover Paper-10 sht/210 x 394 mm (8.5 x 15.5 in)
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q1972A
Category :
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
photo paper
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 12 Sep 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 10:47:18
The date of the most recent change of this product data-sheet in Icecat.
Product views: 17452
This statistic is based on the 63442 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 12-09-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61765 free Open Icecat users .
Warranty: statement: This HP product is backed byand through HP Customer Care service and support. If you are not completely satisfied, please visit HP at http:///support for information on services and support from HP, or return to your point of purchase forThis does not in any way affect your statutory rights.
Long product name HP Printer Cover Paper-10 sht/210 x 394 mm (8.5 x 15.5 in):
The short editorial description of HP Printer Cover Paper-10 sht/210 x 394 mm (8.5 x 15.5 in)
HP Printer Cover Paper-10 sheet/210 x 394 mm (8.5 x 15.5 in)

Marketing text HP Printer Cover Paper-10 sht/210 x 394 mm (8.5 x 15.5 in)

:
The official marketing text of HP Printer Cover Paper-10 sht/210 x 394 mm (8.5 x 15.5 in) as supplied by the manufacturer
HP Printer Cover Paper is designed exclusively for the HP Deskjet 3425 printer to personalise the look of your printer. Use with HP Printer cover software. Includes 10 sheets, 21.59 x 39.37 cm.

Features
Short summary description HP Printer Cover Paper-10 sht/210 x 394 mm (8.5 x 15.5 in):
This short summary of the HP Printer Cover Paper-10 sht/210 x 394 mm (8.5 x 15.5 in) data-sheet is auto-generated and uses the product title and the first six key specs.
HP Printer Cover Paper-10 sht/210 x 394 mm (8.5 x 15.5 in)
Long summary description HP Printer Cover Paper-10 sht/210 x 394 mm (8.5 x 15.5 in):
This is an auto-generated long summary of HP Printer Cover Paper-10 sht/210 x 394 mm (8.5 x 15.5 in) based on the first three specs of the first five spec groups.
HP Printer Cover Paper-10 sht/210 x 394 mm (8.5 x 15.5 in)
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
No information available on Specs