location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Q1967A printing paper A3+ (330x483 mm) Matte 100 sheets White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Q1967A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q1967A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0808736333788 show
Category:
Paper for use with ink jet printers, often with a special coating that makes the ink dry faster and/or last longer without fading.
Printing Paper Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 174109
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Dec 2010
Product end of life date
Bullet Points HP Q1967A printing paper A3+ (330x483 mm) Matte 100 sheets White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Inkjet printing
  • - A3+ (330x483 mm)
  • - 146 g/m²
  • - Finish type: Matte
  • - 100 sheets
  • - White
Warranty: Hewlett-Packard large-format printing materials are guaranteed to meet HP published specifications, to be free of manufacturing flaws and defects, and are designed to resist paper jams when used correctly.standard statement: Hewlett-Packard large-format printing materials are guaranteed to meet HP published specifications, to be free of manufacturing flaws and defects, and are designed to resist paper jams when used correctly. If you are not satisfied with this product for any reason, please visit /go/designjet/supplies, and select HP product support center to locate product support in your region.
Long product name HP Q1967A printing paper A3+ (330x483 mm) Matte 100 sheets White :
The long product name of HP Q1967A printing paper A3+ (330x483 mm) Matte 100 sheets White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Q1967A - A3+, 330x483 mm, 146g/m2, 100pcs
More>>>
HP Q1967A printing paper A3+ (330x483 mm) Matte 100 sheets White:
The official description of HP Q1967A printing paper A3+ (330x483 mm) Matte 100 sheets White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP Proofing Matte is ideal for graphics professionals who need to produce fast, affordable, full-bleed, color-accurate offset print emulations. This media is available in several sizes to meet a variety of printing needs.

Short summary description HP Q1967A printing paper A3+ (330x483 mm) Matte 100 sheets White:
This short summary of the HP Q1967A printing paper A3+ (330x483 mm) Matte 100 sheets White data-sheet is auto-generated and uses the product title and the first six key specs.

HP Q1967A, Inkjet printing, A3+ (330x483 mm), Matte, 100 sheets, 146 g/m², White

Long summary description HP Q1967A printing paper A3+ (330x483 mm) Matte 100 sheets White:
This is an auto-generated long summary of HP Q1967A printing paper A3+ (330x483 mm) Matte 100 sheets White based on the first three specs of the first five spec groups.

HP Q1967A. Recommended usage: Inkjet printing, Paper size: A3+ (330x483 mm), Finish type: Matte. Package width: 492 mm, Package depth: 340 mm, Package height: 24 mm. Size (imperial): 2.39 cm (0.94")

Features
Recommended usage *
Inkjet printing
Paper size *
A3+ (330x483 mm)
Finish type *
Matte
Sheets per pack *
100 sheets
Product colour
White
Media weight *
146 g/m²
Printing media thickness
7 µm
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operational conditions
Operating temperature (T-T)
15 - 35 °C
Storage temperature (T-T)
15 - 35 °C
Storage relative humidity (H-H)
20 - 80%
Weight & dimensions
Package width
492 mm
Package depth
340 mm
Package height
24 mm
Package weight
27 kg
Other features
Size (imperial)
2.39 cm (0.94")