X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Two-view Cling Film
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q1914A
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0088698419281
Category :
Film that can be printed on by laser printers and photocopies and then used for presentations and for signs.
matt white films
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 23 Aug 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 09:36:31
The date of the most recent change of this product data-sheet in Icecat.
Product views: 64924
This statistic is based on the 63473 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 23-08-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61797 free Open Icecat users .
  HP Two View Cling (0.0MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: Hewlett-Packard large-format printing materials are guaranteed to meet HP published specifications, to be free of manufacturing flaws and defects, and are designed to resist paper jams when used correctly.standard statement: Hewlett-Packard large-format printing materials are guaranteed to meet HP published specifications, to be free of manufacturing flaws and defects, and are designed to resist paper jams when used correctly. If you are not satisfied with this product for any reason, please visit /go/designjet/supplies, and select HP product support center to locate product support in your region.
Long product name HP Two-view Cling Film:
The short editorial description of HP Two-view Cling Film
Two-view Cling Film - 240 g/m², 22.9m, White

Marketing text HP Two-view Cling Film

:
The official marketing text of HP Two-view Cling Film as supplied by the manufacturer
- Vibrant from both sides with HP dye inks! Perfect for retail window applications or more;
- Comes with a removable liner and repositionable adhesive for easy mounting and removal;
- Up to 3 months lightfast indoors or in a retail window environment or one month outdoors.
Short summary description HP Two-view Cling Film:
This short summary of the HP Two-view Cling Film data-sheet is auto-generated and uses the product title and the first six key specs.
HP Two-view Cling Film
Long summary description HP Two-view Cling Film:
This is an auto-generated long summary of HP Two-view Cling Film based on the first three specs of the first five spec groups.
HP Two-view Cling Film
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Technical details
Length*
The measurement or extent of something from end to end; the greater of two or the greatest of three dimensions of an object.
22.9 m
Technical details
Media weight *
The weight of the media used with this product.
240 g/m²