location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Matte Polypropylene 1372 mm x 22.9 m (54 in x 75 ft)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Matte Polypropylene 1372 mm x 22.9 m (54 in x 75 ft)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q1906A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0088698419243 show
Category: Printing Films Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71364
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:56:41
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 15 May 2013
Product end of life date
data sheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: HP large-format printing materials are free from defects in materials and workmanship. Forstatement please see /go/HPMediaWarranties. To obtainservice, please contact HP customer support.Warranty: HP warrants to you, the end user customer, that HP large-format printing materials are free from defects in materials and workmanship. If HP receives notice of such defects during theperiod, HP will, at its option, either replace products which prove to be defective with the same or comparable product at HP’s option or HP may elect to refund your purchase price. To obtainservice, please contact HP customer support.TO THE EXTENT ALLOWED BY LOCAL LAW, THE ABOVE WARRANT IS EXCLUSIVE AND NO OTHEROR CONDITION, WHETHER WRITTEN OR ORAL, IS EXPRESSED OR IMPLIED AND HP SPECIFICALLY DISCLAIMS ANY IMPLIED WARRANTIES OR CONDITIONS INCLUDING BUT NOT LIMITED TO WARRANTIES OF MERCHANTABILITY, SATISFACTORY QUALITY, AND FITNESS FOR A PARTICULAR PURPOSE. TO THE EXTENT ALLOWED BY LOCAL LAW, IN NO EVENT WILL HP OR ITS SUPPLIERS BE LIABLE FOR DIRECT, SPECIAL, INCIDENTAL, CONSEQUENTIAL (INCLUDING LOST PROFIT OR DATA), OR OTHER DAMAGE, WHETHER BASED IN CONTRACT, TORT, OR OTHERWISE. TO THE EXTENT ALLOWED BY LOCAL LAW, THE REMEDIES IN THIS WARRANTY STATEMENT ARE YOUR SOLE AND EXCLUSIVE REMEDIES. THE WARRANTY TERMS CONTAINED IN THIS STATEMENT, EXCEPT TO THE EXTENT LAWFULLY PERMITTED, DO NOT EXCLUDE, RESTRICT, OR MODIFY ANY MANDATORY STATUTORY RIGHTS APPLICABLE TO THE SALE OF THIS PRODUCT TO YOU.
Long product name HP Matte Polypropylene 1372 mm x 22.9 m (54 in x 75 ft) :
The long product name of HP Matte Polypropylene 1372 mm x 22.9 m (54 in x 75 ft). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Matte Polypropylene 130 gsm-1372 mm x 22.9 m (54 in x 75 ft)
More>>>
HP Matte Polypropylene 1372 mm x 22.9 m (54 in x 75 ft):
The official description of HP Matte Polypropylene 1372 mm x 22.9 m (54 in x 75 ft) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Produce high-impact presentations, banners, displays—even realistic photo enlargements. This water-1 and tear-resistant substrate is ideal for both indoor and outdoor applications full of brilliant color and edge definition. And it’s recyclable.2
- Produce prints with brilliant color, photo-realistic images, and the look of traditional photos—ideal for a wide range of signage and event displays including photo enlargements. Use Original HP dye-based inks for brilliant, well-saturated images.
- Handle these tear-resistant prints with confidence. Providing the high-quality look and feel of photo material, yet draping beautifully as a banner material, you get water-resistance1 without trading off brilliant color and edge definition.
- Offer a wide range of applications from presentations, banners, and displays to photo enlargements—and help meet the environmental objectives of your company and your clients—with this cost-effective, versatile, recyclable2 HP printing material.

- 1With HP 83 UV pigment inks. Water resistance testing by HP Image Permanence Lab on a range of HP media and follows ISO 18935 method. For more information, see www.hp.com/go/supplies/printpermanence.
- 2HP offers the HP Large-format Media take-back program in North America and Europe through which most HP recyclable media can be returned, availability varies. For details see www.hp.com/go/recycleLFmedia. Aside from this program, recycling opportunities for these products are currently only available in limited areas. Customers should consult local recycling resources for recycling these products.

Short summary description HP Matte Polypropylene 1372 mm x 22.9 m (54 in x 75 ft):
This short summary of the HP Matte Polypropylene 1372 mm x 22.9 m (54 in x 75 ft) data-sheet is auto-generated and uses the product title and the first six key specs.

HP Matte Polypropylene 1372 mm x 22.9 m (54 in x 75 ft), Matte, 130 g/m², 93%, 2 year(s), Switzerland, 137.2 cm

Long summary description HP Matte Polypropylene 1372 mm x 22.9 m (54 in x 75 ft):
This is an auto-generated long summary of HP Matte Polypropylene 1372 mm x 22.9 m (54 in x 75 ft) based on the first three specs of the first five spec groups.

HP Matte Polypropylene 1372 mm x 22.9 m (54 in x 75 ft). Finish type: Matte, Print media weight: 130 g/m², Printing material opacity: 93%. Roll width: 137.2 cm, Roll length: 23 m, Core diameter: 5.08 cm