X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Q1904A
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q1904A
Category :
Also known as PP film, this is a type of plastic film.
polypropylene films
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 10 Aug 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 21 Dec 2016 11:11:36
The date of the most recent change of this product data-sheet in Icecat.
Product views: 120912
This statistic is based on the 64933 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 10-08-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 63235 free Open Icecat users .
  HP Polypropylene (0.0MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: HP large-format printing materials are free from defects in materials and workmanship.
Long product name HP Q1904A polypropylene film:
The short editorial description of HP Q1904A polypropylene film
HP Matte Polypropylene, 1067 mm x 22.9 m (42 in x 75 ft), 130 g/m²

Marketing text HP Q1904A polypropylene film

:
The official marketing text of HP Q1904A polypropylene film as supplied by the manufacturer
Produce high-impact presentations, banners, displays—even realistic photo enlargements—with this versatile, durable matte polypropylene film. This water- and tear-resistant substrate is ideal for both indoor and outdoor applications full of brilliant color and edge definition. And it’s recyclable.

- Produce prints with brilliant color, photo-realistic images, and the look of traditional photos—ideal for a wide range of signage and event displays including photo enlargements. Use Original HP dye-based inks for brilliant, well-saturated images.
- Produce high-impact presentations, banners, displays—even realistic photo enlargements—with this versatile, durable matte polypropylene film. Produce prints with brilliant color and photo-realistic images ideal for a wide range of signage and event displays including photo enlargements. Use Original HP dye-based inks for brilliant, well-saturated images ideal for full-color photographic printing.
- Handle these tear-resistant prints with confidence. Providing the high-quality look and feel of photo material, yet draping beautifully as a banner material, you get water-resistance without trading off brilliant color and edge definition.
- This polypropylene synthetic banner material provides the high-quality look and feel of photo material, yet drapes beautifully as a banner material. With a special ink-receptive coating and a synthetic base, this media provides water-resistance without trading off brilliant color and edge definition. Print with Original HP pigment inks and achieve water-resistance without lamination.
- Offer a wide range of applications from presentations, banners, and displays to photo enlargements—and help meet the environmental objectives of your company and your clients—with this cost-effective, versatile, recyclable HP printing material.
- HP Matte Polypropylene is included in the HP Large-format Media take-back program, a free and convenient return and recycling program. Simply pack up eligible printing materials. HP picks up the shipping expense and handles sorting and recycling. Take advantage of excellent versatility across Original HP dye- and pigment-based inks and across a wide range of HP Designjet printers.
- Very economical for cost-conscious budgets.
Short summary description HP Q1904A polypropylene film:
This short summary of the HP Q1904A polypropylene film data-sheet is auto-generated and uses the product title and the first six key specs.
HP Q1904A
Long summary description HP Q1904A polypropylene film:
This is an auto-generated long summary of HP Q1904A polypropylene film based on the first three specs of the first five spec groups.
HP Q1904A
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Technical details
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
1160 x 115 x 125 mm
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
10 - 30°C
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
1160 x 115 x 125 mm
Storage relative humidity (H-H)
20 - 60%
Size
Physical dimension.
11.5 cm (4.53")
Quantity per pallet
Quantity of a single product per pallet. If more than one product is packed per carton; this is the number of products (not number of cartons) per shipping pallet.
42 pc(s)
Printing media thickness
Physical thickness of media (paper or film) expressed in mils and microns.
190
Printing material opacity
Ability of the media to block light transmission through the media
93%
Finish type
The way that a product is finished e.g. paper can have a matt or gloss finish.
Matte
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
15 - 35°C
Printing material shelf life
Length of time (duration) a media product may be stored before use
2
Package weight
Weight of the packaged product.
4.63 kg
Maximum roll length
22.9 m
Print media weight
The weight of the media (e.g. sheet of paper) which you print on.
130
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
4.63 kg
Country of origin
Country where the device is made.
Switzerland
Operating temperature (T-T)
59 - 95°F
Pallet weight
249 kg
Technical details
Operating relative humidity (H-H)
20 - 80%
Retail only
Yes
Quantity per box
Number of products per box.
1 pc(s)
Pallet dimensions (W x D x H)
Size of pallets (Width x Depth x Height) in millimeters.
1199.9 x 800.1 x 1199.9 mm
Pallet dimensions (W x D x H) (imperial)
1199.9 x 800.1 x 144.8 mm (47.2 x 31.5 x 5.7")
Package dimensions (W x D x H)
1160 x 115.1 x 125 mm (45.7 x 4.53 x 4.92")
Printing material brightness
Measurement of the amount of reflected light and test method
98%
Printing material dry time
Amount of time it takes ink to be dry to the touch on the surface of the media
0 min.
Printing material gloss level
Degree to which media reflects different wavelengths of visible light
Matte
Printing material waterfastness
Lamination required with dye ink; water resistant with HP 83 UV pigment inks
Printing material lamination
Indicates a need for media lamination to provide waterfastness
hot/cold
Printing material whiteness
Color measurement of media's surface and test method
98%