X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Q1899B
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q1899B
Category :
Large format media include billboard posters and large outdoor screens.
large format media
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 22 Oct 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 11:46:47
The date of the most recent change of this product data-sheet in Icecat.
Product views: 95011
This statistic is based on the 63442 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 22-10-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61765 free Open Icecat users .
  HP Opaque SCRIM (0.2MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 1 Year
Long product name HP Q1899B large format media:
The short editorial description of HP Q1899B large format media
1067 mm x 15.2 m, 460 g/m², Matte

Marketing text HP Q1899B large format media

:
The official marketing text of HP Q1899B large format media as supplied by the manufacturer
HP Opaque Scrim is a matte, opaque PVC banner with tear-resistant polyester fabric embedded between two white vinyl layers. It is an easy-to-use, high-quality material for banners, decorating and indoor and outdoor signs.
Short summary description HP Q1899B large format media:
This short summary of the HP Q1899B large format media data-sheet is auto-generated and uses the product title and the first six key specs.
HP Q1899B, 1067 mm x 15.2 m, 15 - 35 °C, 10 - 25 °C, 20 - 80%, 35 - 65%, 1178 x 124 x 127 mm
Long summary description HP Q1899B large format media:
This is an auto-generated long summary of HP Q1899B large format media based on the first three specs of the first five spec groups.
HP Q1899B. Paper dimensions: 1067 mm x 15.2 m. Package dimensions (WxDxH): 1178 x 124 x 127 mm, Package weight: 9.07 kg
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Paper dimensions
1067 mm x 15.2 m
Print media weight
The weight of the media (e.g. sheet of paper) which you print on.
460
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
15 - 35°C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
10 - 25°C
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
35 - 65%
Weight & dimensions
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
1178 x 124 x 127 mm
Package weight
Weight of the packaged product.
9.07 kg