X

Icecat the open catalog

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
scrim banner (rol, 1067 mm)
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q1899A
Category :
Different mediums which can support printed material, such as paper, card and plastic.
printing media
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 09:36:30
The date of the most recent change of this product data-sheet in Icecat.
Product views: 15586
This statistic is based on the 64978 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 63287 free Open Icecat users .
Warranty: Hewlett-Packard Large-Format printing materials are guaranteed to meet HP published specifications, to be free of manufacturing flaws and defects, and are designed to resist paper jams when used correctly. If you are not satisfied with this product for any reason, please visit , select support, and select hp product support center to locate product support in your region.
Long product name HP scrim banner (rol, 1067 mm):
The short editorial description of HP scrim banner (rol, 1067 mm)
hp scrim banner

Marketing text HP scrim banner (rol, 1067 mm)

:
The official marketing text of HP scrim banner (rol, 1067 mm) as supplied by the manufacturer
HP Scrim Banner, 42 in roll, 1067 mm wide, 380 m, 480 g/m2, 50 ft, 15.2 mA 380 m matte opaque PVC banner paper made of tear-resistant polyester fabric embedded between two white vinyl layers. An ink-receptive coating makes the paper water-resistant and gives good colour brilliance with UV pigment-based inks.hp scrim bannerA 380 m matte opaque PVC banner paper made of tear-resistant polyester fabric embedded between two white vinyl layers. A special ink-receptive coating makes the paper water-resistant and gives it good colour brilliance and edge definition with UV pigment-based inks.
Short summary description HP scrim banner (rol, 1067 mm):
This short summary of the HP scrim banner (rol, 1067 mm) data-sheet is auto-generated and uses the product title and the first six key specs.
HP scrim banner (rol, 1067 mm)
Long summary description HP scrim banner (rol, 1067 mm):
This is an auto-generated long summary of HP scrim banner (rol, 1067 mm) based on the first three specs of the first five spec groups.
HP scrim banner (rol, 1067 mm)
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
No information available on Specs