X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Q1760A
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q1760A
Category :
Paper for use with ink jet printers, often with a special coating that makes the ink dry faster and/or last longer without fading.
printing paper
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 29 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 23 Dec 2016 09:02:59
The date of the most recent change of this product data-sheet in Icecat.
Product views: 103399
This statistic is based on the 64862 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 29-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 63170 free Open Icecat users .
  HP Coloured Paper Yellow (0.0MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: Hewlett-Packard large-format printing materials are guaranteed to meet HP published specifications, to be free of manufacturing flaws and defects, and are designed to resist paper jams when used correctly.
Long product name HP Q1760A Matte inkjet paper:
The short editorial description of HP Q1760A Matte inkjet paper
HP Yellow Colored Paper, 914 mm x 45.7 m (36 in x 150 ft), 95 g/m²

Marketing text HP Q1760A Matte inkjet paper

:
The official marketing text of HP Q1760A Matte inkjet paper as supplied by the manufacturer
- HP Yellow Coloured Paper is ideal for retail advertisements, banners and short-term signs. The ultra-bright matte yellow surface contrasts well with bold dark text.
- The ultra bright yellow colour of the paper ensures maximum impact for high profile, text-based applications.
- HP Yellow Coloured Paper delivers high-quality prints with brilliant colours and contrasts well with bold dark text. This makes it ideal for retail applications like retail advertisements, ceiling banners and short-term signs.
- HP Yellow Coloured Paper has a no-glare matte finish and a fast drying time which makes it ideal where bright, eye-catching, text-based signs are required.
Short summary description HP Q1760A Matte inkjet paper:
This short summary of the HP Q1760A Matte inkjet paper data-sheet is auto-generated and uses the product title and the first six key specs.
HP Q1760A, Matte, 20 - 80%, 15 - 35 °C, 10 - 30 °C, 30 - 65%, 930 x 110 x 110 mm
Long summary description HP Q1760A Matte inkjet paper:
This is an auto-generated long summary of HP Q1760A Matte inkjet paper based on the first three specs of the first five spec groups.
HP Q1760A. Finish type: Matte, Core diameter: 5.08 cm. Package weight: 4.5 kg. Quantity per pallet: 70 pc(s), Dimensions (WxDxH): 930 x 110 x 110 mm, Maximum roll length: 45.7 m
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Finish type*
The way that a product is finished e.g. paper can have a matt or gloss finish.
Matte
Core diameter
5.08 cm
Weight & dimensions
Package weight
Weight of the packaged product.
4.5 kg
Operational conditions
Storage relative humidity (H-H)
30 - 65%
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
15 - 35°C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
10 - 30°C
Other features
Quantity per pallet
Quantity of a single product per pallet. If more than one product is packed per carton; this is the number of products (not number of cartons) per shipping pallet.
70 pc(s)
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
930 x 110 x 110 mm
Print media weight
The weight of the media (e.g. sheet of paper) which you print on.
95
Pallet weight
330 kg
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
930 x 110 x 110 mm
Country of origin
Country where the device is made.
Germany
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
4 kg
Maximum roll length
45.7 m
Pallet dimensions (W x D x H)
Size of pallets (Width x Depth x Height) in millimeters.
1200 x 800 x 1080 mm
Quantity per box
Number of products per box.
1 pc(s)
Core size (imperial)
2