X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Q1745A
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q1745A
Category :
Paper for use with ink jet printers, often with a special coating that makes the ink dry faster and/or last longer without fading.
printing paper
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 10 Aug 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 23 Dec 2016 09:02:59
The date of the most recent change of this product data-sheet in Icecat.
Product views: 58734
This statistic is based on the 64862 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 10-08-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 63170 free Open Icecat users .
  HP paper-backed fabric polyester 110 gram (0.0MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: Hewlett-Packard large-format printing materials are guaranteed to meet HP published specifications, to be free of manufacturing flaws and defects, and are designed to resist paper jams when used correctly.
Long product name HP Q1745A Matte inkjet paper:
The short editorial description of HP Q1745A Matte inkjet paper
HP Paper-backed Polyester Fabric, 914 mm x 10 m (36 in x 33 ft), 110 g/m²

Marketing text HP Q1745A Matte inkjet paper

:
The official marketing text of HP Q1745A Matte inkjet paper as supplied by the manufacturer
- HP Paper-backed Polyester Fabric is a 100% polyester knitted media. It is flame retardant and provides excellent drapability. A versatile media ideal for a wide range of applications - banners, curtains, decorations and window displays.
- HP Paper-backed Polyester Fabric delivers high quality print results with brilliant, vivid colours. It has a unique fabric look and feel, which adds movement to banners and distinction to window displays.
- HP Paper-backed Polyester Fabric is suitable for UV or dye-based inks and for most large format printers. The material is fixed on a paper release liner for stable transport in the printer.
- HP Paper-backed Polyester Fabric is a durable tear- and smudge-proof material. 100% polyester, knitted for the highest-quality look and feel.
Short summary description HP Q1745A Matte inkjet paper:
This short summary of the HP Q1745A Matte inkjet paper data-sheet is auto-generated and uses the product title and the first six key specs.
HP Q1745A, Matte, 20 - 80%, 15 - 30 °C, 950 x 127 x 127 mm, 950 x 127 x 127 mm, Germany
Long summary description HP Q1745A Matte inkjet paper:
This is an auto-generated long summary of HP Q1745A Matte inkjet paper based on the first three specs of the first five spec groups.
HP Q1745A. Finish type: Matte, Core diameter: 5.08 cm. Package weight: 2.9 kg. Quantity per pallet: 42 pc(s), Dimensions (WxDxH): 950 x 127 x 127 mm, Maximum roll length: 10 m
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Finish type*
The way that a product is finished e.g. paper can have a matt or gloss finish.
Matte
Core diameter
5.08 cm
Printing media thickness
Physical thickness of media (paper or film) expressed in mils and microns.
290
Printing material shelf life
Length of time (duration) a media product may be stored before use
1
Weight & dimensions
Package weight
Weight of the packaged product.
2.9 kg
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
15 - 30°C
Other features
Quantity per pallet
Quantity of a single product per pallet. If more than one product is packed per carton; this is the number of products (not number of cartons) per shipping pallet.
42 pc(s)
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
950 x 127 x 127 mm
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
950 x 127 x 127 mm
Country of origin
Country where the device is made.
Germany
Maximum roll length
10 m
Pallet weight
216 kg
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2.9 kg
Print media weight
The weight of the media (e.g. sheet of paper) which you print on.
110
Pallet dimensions (W x D x H)
Size of pallets (Width x Depth x Height) in millimeters.
1220 x 1070 x 1020 mm
Printing material lamination
Indicates a need for media lamination to provide waterfastness
pressure-sensitive laminate films
Core size (imperial)
2
Quantity per box
Number of products per box.
1 pc(s)