X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Q1742A
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q1742A
Category :
Paper for use with ink jet printers, often with a special coating that makes the ink dry faster and/or last longer without fading.
printing paper
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 11 Aug 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 21 Dec 2015 23:41:40
The date of the most recent change of this product data-sheet in Icecat.
Product views: 59193
This statistic is based on the 63310 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 11-08-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61636 free Open Icecat users .
Warranty: Hewlett-Packard large-format printing materials are guaranteed to meet HP published specifications, to be free of manufacturing flaws and defects, and are designed to resist paper jams when used correctly.Warranty standard statement: HP large format printing material is guaranteed against manufacturing flaws and defects and is designed to resist printer jams when used properly. If for any reason the users are unsatisfied with HP large format printing material they should contact their HP reseller.
Long product name HP Q1742A Matte White inkjet paper:
The short editorial description of HP Q1742A Matte White inkjet paper
Q1742A - 914mm x 10m, 215g/m2, Matte

Marketing text HP Q1742A Matte White inkjet paper

:
The official marketing text of HP Q1742A Matte White inkjet paper as supplied by the manufacturer
HP Cotton Matte Fabric is a 15-mil, 100%-cotton, flame-retardant banner for soft-sign textile applications where excellent drapability is required. The fabric's matte surface is printable using dye-based and pigmented inks. Compatible with HP Designjet 5500/5000 Printer series only, using HP Designjet dye or UV ink supplies. It provides vivid colors and is ideal for trade show graphics and indoor applications.
Short summary description HP Q1742A Matte White inkjet paper:
This short summary of the HP Q1742A Matte White inkjet paper data-sheet is auto-generated and uses the product title and the first six key specs.
HP Q1742A, Universal, Matte, White, 20 - 70%, 15 - 30 °C, 59 - 86 °F
Long summary description HP Q1742A Matte White inkjet paper:
This is an auto-generated long summary of HP Q1742A Matte White inkjet paper based on the first three specs of the first five spec groups.
HP Q1742A. Type finish: Matte, Recommended usage: Universal, Colour of product: White
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Finish type*
The way that a product is finished e.g. paper can have a matt or gloss finish.
Matte
Recommended usage*
What the product should be used for, and how it should be used (e.g. ambient temperature).
Universal
Colour of product*
The colour e.g. red, blue, green, black, white.
White
Media weight*
The weight of the media used with this product.
215 g/m²
Printing media thickness
Physical thickness of media (paper or film) expressed in mils and microns.
15
Packaging content
Sheets per pack *
The number of sheets of paper etc. in each pack.
1
Operational conditions
Operating temperature (T-T)
59 - 86°F
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
15 - 30°C
Operating relative humidity (H-H)
20 - 70%