X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
White Matte Polyester Film
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q1736A
Category :
Film that can be printed on by laser printers and photocopies and then used for presentations and for signs.
matt white films
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 06 Oct 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 09:36:51
The date of the most recent change of this product data-sheet in Icecat.
Product views: 70117
This statistic is based on the 64933 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 06-10-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 63235 free Open Icecat users .
Warranty: Hewlett-Packard large-format printing materials are guaranteed to meet HP published specifications, to be free of manufacturing flaws and defects, and are designed to resist paper jams when used correctly.standard statement: Hewlett-Packard large-format printing materials are guaranteed to meet HP published specifications, to be free of manufacturing flaws and defects, and are designed to resist paper jams when used correctly. If you are not satisfied with this product for any reason, please visit /go/designjet/supplies, and select HP product support center to locate product support in your region.
Long product name HP White Matte Polyester Film:
The short editorial description of HP White Matte Polyester Film
White Matte Polyester Film - 167 g/m², 15.2m, White

Marketing text HP White Matte Polyester Film

:
The official marketing text of HP White Matte Polyester Film as supplied by the manufacturer
HP White Matte Polyester Film is suited for both indoor and outdoor applications. It is a quality white opaque matte polyester film with waterproof inkjet coating. This matte film has extremely high tensile strength and dimensional stability.
Short summary description HP White Matte Polyester Film:
This short summary of the HP White Matte Polyester Film data-sheet is auto-generated and uses the product title and the first six key specs.
HP White Matte Polyester Film
Long summary description HP White Matte Polyester Film:
This is an auto-generated long summary of HP White Matte Polyester Film based on the first three specs of the first five spec groups.
HP White Matte Polyester Film
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Technical details
Length*
The measurement or extent of something from end to end; the greater of two or the greatest of three dimensions of an object.
15.2 m
Technical details
Media weight *
The weight of the media used with this product.
167 g/m²
Finish type
The way that a product is finished e.g. paper can have a matt or gloss finish.
Matte