X

Icecat the open catalog

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Outdoor Paper 145 g/m²-54"/1372 mm x 30.5 m
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q1731A
Category :
Large format media include billboard posters and large outdoor screens.
large format media
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 11 Aug 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 09:43:41
The date of the most recent change of this product data-sheet in Icecat.
Product views: 10347
This statistic is based on the 64978 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 11-08-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 63287 free Open Icecat users .
Warranty: Statement: HP Large Format printing material is guaranteed against manufacturing flaws and defects and is designed to resist printer jams when used properly. If for any reason the users is unsatisfied with HP Large Format printing material they should contact their HP reseller.
Long product name HP Outdoor Paper 145 g/m²-54"/1372 mm x 30.5 m:
The short editorial description of HP Outdoor Paper 145 g/m²-54"/1372 mm x 30.5 m
HP Outdoor Paper 145 g/m²-54"/1372 mm x 30.5 m

Marketing text HP Outdoor Paper 145 g/m²-54"/1372 mm x 30.5 m

:
The official marketing text of HP Outdoor Paper 145 g/m²-54"/1372 mm x 30.5 m as supplied by the manufacturer
HP Outdoor Paper, 54 in x 100 ft is a premium quality white opaque, water resistant paper with an exceptional inkjet coating permitting very high mechanical and tear strength when wet. It is ideally suited for short-term outdoor applications.
Short summary description HP Outdoor Paper 145 g/m²-54"/1372 mm x 30.5 m:
This short summary of the HP Outdoor Paper 145 g/m²-54"/1372 mm x 30.5 m data-sheet is auto-generated and uses the product title and the first six key specs.
HP Outdoor Paper 145 g/m²-54"/1372 mm x 30.5 m
Long summary description HP Outdoor Paper 145 g/m²-54"/1372 mm x 30.5 m:
This is an auto-generated long summary of HP Outdoor Paper 145 g/m²-54"/1372 mm x 30.5 m based on the first three specs of the first five spec groups.
HP Outdoor Paper 145 g/m²-54"/1372 mm x 30.5 m
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
No information available on Specs