X

Icecat the open catalog

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
embossed paper, matte, 140 g/m2 (914 mm roll)
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q1721A
Category :
Different mediums which can support printed material, such as paper, card and plastic.
printing media
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 09:42:53
The date of the most recent change of this product data-sheet in Icecat.
Product views: 15785
This statistic is based on the 64585 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 62889 free Open Icecat users .
Warranty: Hewlett-Packard Large-Format printing materials are guaranteed to meet HP published specifications, to be free of manufacturing flaws and defects, and are designed to resist paper jams when used correctly. If you are not satisfied with this product for any reason, please visit , select support, and select hp product support center to locate product support in your region.

Long product name HP embossed paper, matte, 140 g/m2 (914 mm roll):
The short editorial description of HP embossed paper, matte, 140 g/m2 (914 mm roll)
HP Embossed Paper 140 Gram

Marketing text HP embossed paper, matte, 140 g/m2 (914 mm roll)

:
The official marketing text of HP embossed paper, matte, 140 g/m2 (914 mm roll) as supplied by the manufacturer
HP Embossed Paper 140 Gram is a single side coated, white matte special embossed paper, designed for high quality graphic arts applications on ink jet plotters and printers.
Short summary description HP embossed paper, matte, 140 g/m2 (914 mm roll):
This short summary of the HP embossed paper, matte, 140 g/m2 (914 mm roll) data-sheet is auto-generated and uses the product title and the first six key specs.
HP embossed paper, matte, 140 g/m2 (914 mm roll)
Long summary description HP embossed paper, matte, 140 g/m2 (914 mm roll):
This is an auto-generated long summary of HP embossed paper, matte, 140 g/m2 (914 mm roll) based on the first three specs of the first five spec groups.
HP embossed paper, matte, 140 g/m2 (914 mm roll)
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
No information available on Specs