X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Q1718A
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q1718A
Category :
Large format media include billboard posters and large outdoor screens.
large format media
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 10 Aug 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 09:42:56
The date of the most recent change of this product data-sheet in Icecat.
Product views: 16150
This statistic is based on the 64669 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 10-08-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 62971 free Open Icecat users .
Warranty: statement: HP large format printing material is guaranteed against manufacturing flaws and defects and is designed to resist printer jams when used properly. If for any reason the users are unsatisfied with HP large format printing material they should contact their HP reseller.
Long product name HP Q1718A large format media:
The short editorial description of HP Q1718A large format media
Q1718A - 140 g/m², 914 mm x 10.7 m

Marketing text HP Q1718A large format media

:
The official marketing text of HP Q1718A large format media as supplied by the manufacturer
Slightly structured, matte, moult-made paper with a canvas structure that creates realistic fine-art prints.
Short summary description HP Q1718A large format media:
This short summary of the HP Q1718A large format media data-sheet is auto-generated and uses the product title and the first six key specs.
HP Q1718A, 15 - 35 °C, 10 - 30 °C, 20 - 70%, 950 x 127 x 127 mm
Long summary description HP Q1718A large format media:
This is an auto-generated long summary of HP Q1718A large format media based on the first three specs of the first five spec groups.
HP Q1718A. Maximum roll length: 10.7 m, Printing media thickness: 7.9. Dimensions (WxDxH): 950 x 127 x 127 mm, Weight: 2.7 kg, Package weight: 2.7 kg
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Maximum roll length
10.7 m
Printing media thickness
Physical thickness of media (paper or film) expressed in mils and microns.
7.9
Print media weight
The weight of the media (e.g. sheet of paper) which you print on.
140
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
15 - 35°C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
10 - 30°C
Operational conditions
Operating relative humidity (H-H)
20 - 70%
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
950 x 127 x 127 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2.7 kg
Package weight
Weight of the packaged product.
2.7 kg