X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Q1712A
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q1712A
Category :
Large format media include billboard posters and large outdoor screens.
large format media
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 09:42:54
The date of the most recent change of this product data-sheet in Icecat.
Product views: 42655
This statistic is based on the 64978 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 63287 free Open Icecat users .
Long product name HP Q1712A large format media:
The short editorial description of HP Q1712A large format media
Ice Blue Fine Art Paper, 91.44 cm (36 ") x 10.6m

Marketing text HP Q1712A large format media

:
The official marketing text of HP Q1712A large format media as supplied by the manufacturer
HP Fine Art Paper Ice-Blue is a single side coated, matte and slightly structured, high-quality mould-made paper with a shade of blue for digital fine art reproductions.
Short summary description HP Q1712A large format media:
This short summary of the HP Q1712A large format media data-sheet is auto-generated and uses the product title and the first six key specs.
HP Q1712A, 127 x 950 x 127 mm
Long summary description HP Q1712A large format media:
This is an auto-generated long summary of HP Q1712A large format media based on the first three specs of the first five spec groups.
HP Q1712A. Maximum roll length: 10.6 m, Size: 91.4 cm (36"). Dimensions (WxDxH): 127 x 950 x 127 mm, Weight: 2.7 kg
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Maximum roll length
10.6 m
Size
Physical dimension.
91.4 cm (36")
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
127 x 950 x 127 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2.7 kg