X

Icecat the open catalog

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Storageworks Ultrium 460 (external)
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q1509A
Category :
Tape drives are a cost-effective solution for backing up all your important data when high speed is not required.
tape drives
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 01 Dec 2004
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 08 Dec 2012 04:29:13
The date of the most recent change of this product data-sheet in Icecat.
Product views: 10979
This statistic is based on the 63442 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 01-12-04 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61765 free Open Icecat users .
Warranty: 3 years parts exchange, next-business-day response; 9 x 5 phone support included
Long product name HP Storageworks Ultrium 460 (external):
The short editorial description of HP Storageworks Ultrium 460 (external)
Revolutionary performance, reliability and capacity to cover the demands of high-end commercial and enterprise network servers. Organisations can invest in Ultrium, confident that their needs are covered now and in the future.

Marketing text HP Storageworks Ultrium 460 (external)

:
The official marketing text of HP Storageworks Ultrium 460 (external) as supplied by the manufacturer
Ultrium offers revolutionary performance, reliability and capacity to cover the demands of high-end commercial and enterprise network servers. Organisations can invest in Ultrium, confident that their needs are covered now and in the future.
Short summary description HP Storageworks Ultrium 460 (external):
This short summary of the HP Storageworks Ultrium 460 (external) data-sheet is auto-generated and uses the product title and the first six key specs.
HP Storageworks Ultrium 460 (external), 250.000 hours @ 100% duty cycle, 200 GB, 200-400 GB, 216 GB/hour (maximum), 86.4 GB/hour (typical), 108.0 GB/hour Native (maximum), 43.2 GB/hour Native (minimum), Minimum 18 (idle); Maximum 32 (writing)
Long summary description HP Storageworks Ultrium 460 (external):
This is an auto-generated long summary of HP Storageworks Ultrium 460 (external) based on the first three specs of the first five spec groups.
HP Storageworks Ultrium 460 (external). Mean time between failures (MTBF): 250.000 hours @ 100% duty cycle. Native capacity: 200 GB, Compressed capacity: 200-400 GB. Backup rate compressed performance: 216 GB/hour (maximum), 86.4 GB/hour (typical), Backup rate native performance: 108.0 GB/hour Native (maximum), 43.2 GB/hour Native (minimum). Power consumption (typical): Minimum 18 (idle); Maximum 32 (writing). Weight: 5.5 kg, Dimensions (WxDxH): 118 x 208 x 292 mm, Buffer size: 64000 KB
Login or signup for Full Icecat
to access all product specs
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Performance
Mean time between failures (MTBF)
Statistical model used to indicate product/mechanism reliability; expressed in hours and percentage of duty cycle. This number (in hours) does not indicate the mean time before failure for a single unit/mechanism.
250.000 hours @ 100% duty cycle
Storage
Native capacity*
Actual medium capacity without applying compression.
200 GB
Compressed capacity*
The maximum storage capacity of a storage medium when applying data compression. Usually measured in bytes e.g. gigabytes (GB). Sometimes the conditions are mentioned for reaching the maximum capacity mentioned, like tape length, the number of storage units, or the type of storage equipment/medium.
200-400 GB
Data transmission
Backup rate compressed performance
216 GB/hour (maximum), 86.4 GB/hour (typical)
Data transmission
Backup rate native performance
108.0 GB/hour Native (maximum), 43.2 GB/hour Native (minimum)
Power
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
Minimum 18 (idle); Maximum 32 (writing)
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
118 x 208 x 292 mm
Buffer size
The buffer is a temporary memory area in which data is stored while it is being processed or transferred, especially one used while streaming video or downloading audio. The buffer size is usually measured in MB (megabytes) or KB (kilobytes).
64000 KB
Seek time
Time necessary to find data on medium.
5.5-7.25 ms
Sustained data rate
30 MB/s
Brand
Image
Product code
Product
Stock
Price from
Hewlett Packard Enterprise

(show your logo)
We only include the brand logos of Open Icecat participants (sponsors) with whom we entered into a formal agreement to make their product content available for all their channel partners on their websites. Open Icecat is the most powerful network as it is used by 63442 channel partners already
Hewlett Packard Enterprise StorageWorks LTO-1 Ultrium 200GB
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
C8013A
USD 761.81
(excl. VAT)
USD 914.17(incl. VAT)