X

Icecat the open catalog

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Universal Gloss Photo Paper-1372 mm x 30.5 m (54 in x 100 ft)
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q1429A
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0725184660412
Category :
Different mediums which can support printed material, such as paper, card and plastic.
printing media
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 02 Sep 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 09:36:45
The date of the most recent change of this product data-sheet in Icecat.
Product views: 25043
This statistic is based on the 64585 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 02-09-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 62889 free Open Icecat users .
  HP High-Gloss Photo Paper - Universal Datasheet (0.2MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: HP large format printing materials are free from defects in materials and workmanship. For statement please see http:///go/HPMediaWarranties. To obtain service, please contact HP customer support.
HP warrants to you, the end user customer, that HP large format printing materials are free from defects in materials and workmanship. If HP receives notice of such defects during the period (up to one year from date of purchase), HP will, at its option, either replace products which prove to be defective with the same or comparable product at HP’s option or HP may elect to refund your purchase price. Proof of purchase required. Customers should retain a copy of the purchase order (PO). When submitting a claim, attach a copy of the PO including the name of the company the printing material was purchased from, the purchase date, and the PO number. To obtain warranty service, please contact HP customer support. TO THE EXTENT ALLOWED BY LOCAL LAW, THE ABOVE WARRANT IS EXCLUSIVE AND NO OTHER WARRANTY OR CONDITION, WHETHER WRITTEN OR ORAL, IS EXPRESSED OR IMPLIED AND HP SPECIFICALLY DISCLAIMS ANY IMPLIED WARRANTIES OR CONDITIONS INCLUDING BUT NOT LIMITED TO WARRANTIES OF MERCHANTABILITY, SATISFACTORY QUALITY, AND FITNESS FOR A PARTICULAR PURPOSE. TO THE EXTENT ALLOWED BY LOCAL LAW, IN NO EVENT WILL HP OR ITS SUPPLIERS BE LIABLE FOR DIRECT, SPECIAL, INCIDENTAL, CONSEQUENTIAL (INCLUDING LOST PROFIT OR DATA), OR OTHER DAMAGE, WHETHER BASED IN CONTRACT, TORT, OR OTHERWISE. TO THE EXTENT ALLOWED BY LOCAL LAW, THE REMEDIES IN THIS WARRANTY STATEMENT ARE YOUR SOLE AND EXCLUSIVE REMEDIES. THE WARRANTY TERMS CONTAINED IN THIS STATEMENT, EXCEPT TO THE EXTENT LAWFULLY PERMITTED, DO NOT EXCLUDE, RESTRICT, OR MODIFY ANY MANDATORY STATUTORY RIGHTS APPLICABLE TO THE SALE OF THIS PRODUCT TO YOU.
Long product name HP Universal Gloss Photo Paper-1372 mm x 30.5 m (54 in x 100 ft):
The short editorial description of HP Universal Gloss Photo Paper-1372 mm x 30.5 m (54 in x 100 ft)
HP Universal Gloss Photo Paper 190 gsm-1372 mm x 30.5 m (54 in x 100 ft)

Marketing text HP Universal Gloss Photo Paper-1372 mm x 30.5 m (54 in x 100 ft)

:
The official marketing text of HP Universal Gloss Photo Paper-1372 mm x 30.5 m (54 in x 100 ft) as supplied by the manufacturer
Look to HP printing materials to provide a high-quality choice at an economical price. With HP Universal Gloss Photo Paper, produce vivid colors ideal for presentation graphics and indoor displays from posters and presentations to photo enlargements and art reproductions. Prints provide up to 30 years indoor display permanence with Original HP pigment inks.[1] Enjoy reliable, trouble-free HP large format printing with HP photo papers designed together with HP inks and the HP Designjet printer.
Short summary description HP Universal Gloss Photo Paper-1372 mm x 30.5 m (54 in x 100 ft):
This short summary of the HP Universal Gloss Photo Paper-1372 mm x 30.5 m (54 in x 100 ft) data-sheet is auto-generated and uses the product title and the first six key specs.
HP Universal Gloss Photo Paper-1372 mm x 30.5 m (54 in x 100 ft)
Long summary description HP Universal Gloss Photo Paper-1372 mm x 30.5 m (54 in x 100 ft):
This is an auto-generated long summary of HP Universal Gloss Photo Paper-1372 mm x 30.5 m (54 in x 100 ft) based on the first three specs of the first five spec groups.
HP Universal Gloss Photo Paper-1372 mm x 30.5 m (54 in x 100 ft)
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
No information available on Specs