X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Universal Semi-Gloss Photo Paper
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q1424A
Category :
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
photo paper
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 02 Sep 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 21 Dec 2016 11:11:20
The date of the most recent change of this product data-sheet in Icecat.
Product views: 92564
This statistic is based on the 64747 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 02-09-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 63045 free Open Icecat users .
  HP Semi-Gloss Photo Paper - Universal Datasheet (0.2MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: Hewlett-Packard large-format printing materials are guaranteed to meet HP published specifications, to be free of manufacturing flaws and defects, and are designed to resist paper jams when used correctly.standard statement: Hewlett-Packard large-format printing materials are guaranteed to meet HP published specifications, to be free of manufacturing flaws and defects, and are designed to resist paper jams when used correctly. If you are not satisfied with this product for any reason, please visit /go/designjet/supplies, and select HP product support center to locate product support in your region.
Long product name HP Universal Semi-Gloss Photo Paper:
The short editorial description of HP Universal Semi-Gloss Photo Paper
HP Universal Semi-gloss Photo Paper, 190 g/m², 1067 mm x 30.5 m

Marketing text HP Universal Semi-Gloss Photo Paper

:
The official marketing text of HP Universal Semi-Gloss Photo Paper as supplied by the manufacturer
- HP Universal Semi-gloss Photo Paper is a versatile low-cost, semi-gloss photo paper that provides superior-image quality and consistent results every time using dye or UV inks. The paper is compatible with many large format printers.
- HP Universal Semi-gloss Photo Paper provides a special ink-receptive coating on one side delivering excellent brightness and whiteness.
- HP Universal Semi-gloss Photo Paper is an economical fingerprint-resistant photo paper with a semi-gloss finish that reduces glare on exhibition and promotional displays where overhead lights would cause glare on glossy paper.
- HP Universal Semi-gloss Photo Paper is ideal for applications requiring high ink loads and maximum density and colour saturation. It is compatible with UV-inks and has a good opacity and durability.
Short summary description HP Universal Semi-Gloss Photo Paper:
This short summary of the HP Universal Semi-Gloss Photo Paper data-sheet is auto-generated and uses the product title and the first six key specs.
HP Universal Semi-Gloss Photo Paper, 30 - 70%, 15 - 30 °C, 5 - 40 °C, 10 - 80%, 1578 x 130 x 130 mm, 59 - 86 °F
Long summary description HP Universal Semi-Gloss Photo Paper:
This is an auto-generated long summary of HP Universal Semi-Gloss Photo Paper based on the first three specs of the first five spec groups.
HP Universal Semi-Gloss Photo Paper. Package weight: 10 kg. Package dimensions (WxDxH): 1578 x 130 x 130 mm, Quantity per pallet: 42 pc(s), Operating temperature (T-T): 59 - 86 °F
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Print media weight
The weight of the media (e.g. sheet of paper) which you print on.
190
Operational conditions
Operating relative humidity (H-H)
30 - 70%
Storage relative humidity (H-H)
10 - 80%
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
5 - 40°C
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
15 - 30°C
Packaging data
Package weight
Weight of the packaged product.
10 kg
Other features
Operating temperature (T-T)
59 - 86°F
Other features
Size
Physical dimension.
157.8 cm (62.13")
Pallet weight
466 kg
Country of origin
Country where the device is made.
USA
Quantity per pallet
Quantity of a single product per pallet. If more than one product is packed per carton; this is the number of products (not number of cartons) per shipping pallet.
42 pc(s)
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
1578 x 130 x 130 mm
Pallet dimensions (W x D x H)
Size of pallets (Width x Depth x Height) in millimeters.
1575 x 965 x 895 mm
Retail only
Yes
Quantity per box
Number of products per box.
1 pc(s)
Package dimensions (W x D x H)
1578.1 x 130.3 x 130.3 mm (62.1 x 5.13 x 5.13")
Pallet dimensions (W x D x H) (imperial)
1574.8 x 965.2 x 895.4 mm (62 x 38 x 35.3")