Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Universal Satin Satin White photo paper

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Universal Satin
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q1423A
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0725184660351
Category
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
photo paper
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 02 Sep 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 54596
This statistic is based on the 73900 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 02-09-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72184 free Open Icecat users .
Info modified on: 17 Oct 2017 15:00:51
The date of the most recent change of this product data-sheet in Icecat.
HP Semi-Gloss Photo Paper - Universal Datasheet (0,2MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name HP Universal Satin Satin White photo paper :
The short editorial description of HP Universal Satin Satin White photo paper

190 g/m², White
More>>>

HP Universal Satin Satin White photo paper:
The official marketing text of HP Universal Satin Satin White photo paper as supplied by the manufacturer
- See consistent, high-quality results with this economical satin photo paper, ideal for presentation graphics, indoor displays, and color presentations;
- Produce vivid colors ideal for presentation graphics and indoor displays from posters and presentations to photo enlargements and art reproductions. HP Universal Satin Photo Paper provides high-quality results;
- Look to HP printing materials to provide a high-quality choice at an economical price. HP Universal Satin Photo Paper is designed together with Original HP dye- and pigment-based inks to provide the results you expect from your HP Designjet printer;
- Experience the reliable performance of the HP large format printing system. HP Universal Satin Photo Paper is engineered with Original HP inks and the printer to deliver consistent image quality.
Short summary description HP Universal Satin Satin White photo paper:
This short summary of the HP Universal Satin Satin White photo paper data-sheet is auto-generated and uses the product title and the first six key specs.
HP Universal Satin, Satin, White, 30.5 m, 15 - 30 °C, 9.6 kg, 1426 x 130 x 130 mm
Long summary description HP Universal Satin Satin White photo paper :

HP Universal Satin. Finish type: Satin, Colour of product: White, Roll length: 30.5 m. Package weight: 9.6 kg. Package dimensions (WxDxH): 1426 x 130 x 130 mm, Compatible products: HP Designjet 5500/5000 Printer series 4000 Printer series 3000CP/2000CP Printer series 1000...

This is an auto-generated long summary of HP Universal Satin Satin White photo paper based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Features
Finish type
The way that a product is finished e.g. a matt or gloss finish.
Satin
Print media weight
The weight of the media (e.g. sheet of paper) which you print on.
190
Colour of product
The colour e.g. red, blue, green, black, white.
White
Roll length
30.5 m
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
15 - 30 °C
Packaging data
Package weight
Weight of the packaged product.
9.6 kg
Other features
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
1426 x 130 x 130 mm
Compatible products
Other products that can be used with this product.
HP Designjet 5500/5000 Printer series 4000 Printer series 3000CP/2000CP Printer series 1000 Printer series 800/500 Printer series 750/755 Printer series 700 Printer series 400/300 Printer series 130 Printer series 120/120NR Printer series 110/110 Plus Printer series Encad Novajet 700/750/630/600e Epson Stylus PRO 10000CF/10000/9000/7000
X