Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Q1421A Brown,White photo paper

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Q1421A
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q1421A
Category
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
photo paper
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 02 Sep 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 174505
This statistic is based on the 73994 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 02-09-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72293 free Open Icecat users .
Info modified on: 22 Jul 2017 23:40:00
The date of the most recent change of this product data-sheet in Icecat.
HP Semi-Gloss Photo Paper - Universal Datasheet (0,2MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: Hewlett-Packard large-format printing materials are guaranteed to meet HP published specifications, to be free of manufacturing flaws and defects, and are designed to resist paper jams when used correctly.standard statement: Hewlett-Packard large-format printing materials are guaranteed to meet HP published specifications, to be free of manufacturing flaws and defects, and are designed to resist paper jams when used correctly. If you are not satisfied with this product for any reason, please visit /go/designjet/supplies, and select HP product support center to locate product support in your region.
Long product name HP Q1421A Brown,White photo paper :
The short editorial description of HP Q1421A Brown,White photo paper

914 mm x 30.5 m, 190 g/m², Semi-gloss, Wood fiber, Polyethylene
More>>>

HP Q1421A Brown,White photo paper:
The official marketing text of HP Q1421A Brown,White photo paper as supplied by the manufacturer
HP Universal Semi-gloss Photo Paper is a versatile low-cost, semi-gloss photo paper that provides superior-image quality and consistent results every time using dye or UV inks. The paper is compatible with many large format printers.
Short summary description HP Q1421A Brown,White photo paper:
This short summary of the HP Q1421A Brown,White photo paper data-sheet is auto-generated and uses the product title and the first six key specs.
HP Q1421A, Brown, White, 30 - 70%, 15 - 30 °C, 5 - 40 °C, 10 - 80%, 6.4 kg
Long summary description HP Q1421A Brown,White photo paper :

HP Q1421A. Colour of product: Brown, White. Package weight: 6.4 kg. Package dimensions (WxDxH): 969 x 130 x 130 mm, Media sheets per package: 1 sheets, Size: 91.4 cm (36")

This is an auto-generated long summary of HP Q1421A Brown,White photo paper based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Features
Print media weight
The weight of the media (e.g. sheet of paper) which you print on.
190
Printing material shelf life
Length of time (duration) a media product may be stored before use
2
Colour of product
The colour e.g. red, blue, green, black, white.
Brown, White
Operational conditions
Operating relative humidity (H-H)
30 - 70%
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
15 - 30 °C
Operational conditions
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
5 - 40 °C
Storage relative humidity (H-H)
10 - 80%
Packaging data
Package weight
Weight of the packaged product.
6.4 kg
Other features
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
969 x 130 x 130 mm
Media sheets per package
Number of media (paper or film) sheets in package.
1 sheets
Size
Physical dimension.
91.4 cm (36")
Country Distributor
Nederland 1 distributor(s)
Polska 1 distributor(s)
España 2 distributor(s)
Deutschland 4 distributor(s)
France 2 distributor(s)
Österreich 1 distributor(s)
Czech Republic 1 distributor(s)
Italia 1 distributor(s)
Magyarország 1 distributor(s)
United Kingdom 2 distributor(s)
Danmark 1 distributor(s)
United States 1 distributor(s)
X