X

Icecat the open catalog

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Heavyweight Coated Paper - Universal (1372 mm roll)
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q1415A
Category :
Large format media include billboard posters and large outdoor screens.
large format media
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 09:41:47
The date of the most recent change of this product data-sheet in Icecat.
Product views: 11726
This statistic is based on the 64585 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 62889 free Open Icecat users .
Warranty: HP Large Format Printing material is guaranteed against manufacturing flaws and defects and is designed to resist printer jams when used properly. If for any reason the user is unsatisfied with HP Large Format Printing material they should contact their HP reseller.
Long product name HP Heavyweight Coated Paper - Universal (1372 mm roll):
The short editorial description of HP Heavyweight Coated Paper - Universal (1372 mm roll)
HP Heavyweight Coated Paper - Universal

Marketing text HP Heavyweight Coated Paper - Universal (1372 mm roll)

:
The official marketing text of HP Heavyweight Coated Paper - Universal (1372 mm roll) as supplied by the manufacturer
HP Universal Heavyweight Coated Paper, 54 in roll, 1372 mm wide, 14.5 kg, 120 g/m2, 100 ft, 30.5 m

HP Heavyweight Coated Paper - Universal

HP Heavyweight Coated Paper - Universal is an economical paper that offers high-quality images with no glare and fast drying times. Designed for full-colour graphics , use it for signs and posters that will be frequently changed or replaced.

HP Heavyweight Coated Paper - Universal is designed for full colour graphics in a variety of applications. It can be used for signs and posters that can be laminated or mounted and frequently changed or replaced. This strong matte-finish paper handles high density ink coverage providing good quality images at a low coat with fast dry times.



• An economical paper that creates vivid colours.

• It creates crisp lines and a matte finish.

Short summary description HP Heavyweight Coated Paper - Universal (1372 mm roll):
This short summary of the HP Heavyweight Coated Paper - Universal (1372 mm roll) data-sheet is auto-generated and uses the product title and the first six key specs.
HP Heavyweight Coated Paper - Universal (1372 mm roll)
Long summary description HP Heavyweight Coated Paper - Universal (1372 mm roll):
This is an auto-generated long summary of HP Heavyweight Coated Paper - Universal (1372 mm roll) based on the first three specs of the first five spec groups.
HP Heavyweight Coated Paper - Universal (1372 mm roll)
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
No information available on Specs