X

Icecat the open catalog

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Coated Paper - Universal (1372 mm roll)
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q1407A
Category :
Large format media include billboard posters and large outdoor screens.
large format media
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 09:38:43
The date of the most recent change of this product data-sheet in Icecat.
Product views: 12369
This statistic is based on the 64747 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 63045 free Open Icecat users .
  HP Coated Paper Datasheet (0.2MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: HP Large Format Printing material is guaranteed against manufacturing flaws and defects and is designed to resist printer jams when used properly. If for any reason the user is unsatisfied with HP Large Format Printing material they should contact their HP reseller.
Long product name HP Coated Paper - Universal (1372 mm roll):
The short editorial description of HP Coated Paper - Universal (1372 mm roll)
HP Coated Paper - Universal

Marketing text HP Coated Paper - Universal (1372 mm roll)

:
The official marketing text of HP Coated Paper - Universal (1372 mm roll) as supplied by the manufacturer
HP Universal Coated Paper, 54 in roll, 1372 mm wide, 125 m, 95 g/m², , 150 ft, 45.7 m

HP Coated Paper - Universal

Use HP Coated Paper - Universal for signs and posters that will be frequently changed or replaced. It offers high quality images at a low cost with no glare and fast drying times and is also ideal for technical applications.

HP Coated Paper - Universal is a low-cost paper for printing presentations, indoor signs and posters that will be frequently replaced. It is ideal for technical illustrations. Bright white for vivid colour, it features excellent indoor lightfastness. It produces high resolution, sharp images that are laminatable and mountable. HP Coated Paper - Universal is also recyclable.

Short summary description HP Coated Paper - Universal (1372 mm roll):
This short summary of the HP Coated Paper - Universal (1372 mm roll) data-sheet is auto-generated and uses the product title and the first six key specs.
HP Coated Paper - Universal (1372 mm roll)
Long summary description HP Coated Paper - Universal (1372 mm roll):
This is an auto-generated long summary of HP Coated Paper - Universal (1372 mm roll) based on the first three specs of the first five spec groups.
HP Coated Paper - Universal (1372 mm roll)
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
No information available on Specs