X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Q1406A
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q1406A
Category :
Large format media include billboard posters and large outdoor screens.
large format media
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 30 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 23 Dec 2016 09:03:00
The date of the most recent change of this product data-sheet in Icecat.
Product views: 178539
This statistic is based on the 64669 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 30-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 62971 free Open Icecat users .
  HP Coated Paper Datasheet (0.2MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: Hewlett-Packard large-format printing materials are guaranteed to meet HP published specifications, to be free of manufacturing flaws and defects, and are designed to resist paper jams when used correctly.standard statement: Hewlett-Packard large-format printing materials are guaranteed to meet HP published specifications, to be free of manufacturing flaws and defects, and are designed to resist paper jams when used correctly. If you are not satisfied with this product for any reason, please visit /go/designjet/supplies, and select HP product support center to locate product support in your region.
Long product name HP Q1406A large format media:
The short editorial description of HP Q1406A large format media
Q1406A, Universal Coated Paper 95 gsm-1067 mm x 45.7 m (42 in x 150 ft)

Marketing text HP Q1406A large format media

:
The official marketing text of HP Q1406A large format media as supplied by the manufacturer
- Look to this economical, recyclable2 and FSC™ certified printing material1, ideal for a variety of graphics and technical applications from presentations and indoor signs to posters that are frequently replaced.
- From working comps and design proofs to POP signage and special event posters, see high-quality, consistent image quality print to print and roll to roll.
- Meet your everyday printing needs and enjoy consistent, high-quality results with this economical matte coated paper.
- Use this high-quality printing material across a broad range of HP Designjet printers. Get added flexibility with this recyclable,2 FSC™ certified1 paper that supports the development of responsible forest management worldwide.

- 1Products with a Forest Stewardship Council (FSC) Mixed Sources label support the development of responsible forest management worldwide. The wood comes from FSC™ certified well-managed forests, company-controlled sources and/or recycled material. Trademark license code FSC-C017543.
- 2Recyclable through commonly available programs.
- 3Requires 2-inch spindle for compatibility with the HP Designjet L25500 Printer series.
Short summary description HP Q1406A large format media:
This short summary of the HP Q1406A large format media data-sheet is auto-generated and uses the product title and the first six key specs.
HP Q1406A, Matte, Germany, 0 min., 15 - 30 °C, 5 - 40 °C, 20 - 70%
Long summary description HP Q1406A large format media:
This is an auto-generated long summary of HP Q1406A large format media based on the first three specs of the first five spec groups.
HP Q1406A. Maximum roll length: 45.7 m, Size: 112 cm (44.1"), Printing media gloss level: Matte. Drying time printing media: 0 min.. Dimensions (WxDxH): 133 x 133 x 1120 mm, Weight: 4.63 kg, Package dimensions (WxDxH): 133 x 133 x 1120 mm. Quantity per pallet: 64 pc(s), Printing material opacity: 89%, Core diameter: 5.08 cm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Maximum roll length
45.7 m
Size
Physical dimension.
112 cm (44.09")
Print media weight
The weight of the media (e.g. sheet of paper) which you print on.
95
Printing media gloss level
Matte
Country of origin
Country where the device is made.
Germany
Performance
Drying time printing media
0 min.
Printing material shelf life
Length of time (duration) a media product may be stored before use
2
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
15 - 30°C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
5 - 40°C
Operating relative humidity (H-H)
20 - 70%
Storage relative humidity (H-H)
10 - 80%
Operating temperature (T-T)
59 - 86°F
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
133 x 133 x 1120 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
4.63 kg
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
133 x 133 x 1120 mm
Package weight
Weight of the packaged product.
5.53 kg
Weight & dimensions
Pallet weight
400 kg
Pallet dimensions (W x D x H)
Size of pallets (Width x Depth x Height) in millimeters.
1120 x 1120 x 1320 mm
Package weight (imperial)
12.18
Package dimensions (W x D x H)
133.1 x 133.1 x 1119.9 mm (5.24 x 5.24 x 44.1")
Pallet dimensions (W x D x H) (imperial)
1120.1 x 1120.1 x 1320 mm (44.1 x 44.1 x 52")
Other features
Printing material opacity
Ability of the media to block light transmission through the media
89%
Core diameter
5.08 cm
Quantity per pallet
Quantity of a single product per pallet. If more than one product is packed per carton; this is the number of products (not number of cartons) per shipping pallet.
64 pc(s)
Core size (imperial)
2
Retail only
Yes
Quantity per box
Number of products per box.
1 pc(s)
Printing material whiteness
Color measurement of media's surface and test method
117
Printing material brightness
Measurement of the amount of reflected light and test method
89%
Printing material smoothness
Degree of absence of surface irregularites.
190
Printing material waterfastness
Lamination required