X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Q1398A
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q1398A
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0848412013672 show
Category :
Paper for use with ink jet printers, often with a special coating that makes the ink dry faster and/or last longer without fading.
printing paper
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 16 Nov 2016 10:11:43
The date of the most recent change of this product data-sheet in Icecat.
Product views: 222368
This statistic is based on the 64978 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 63287 free Open Icecat users .
  HP Universal Bond Paper (0.1MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: Hewlett-Packard large-format printing materials are guaranteed to meet HP published specifications, to be free of manufacturing flaws and defects, and are designed to resist paper jams when used correctly.standard statement: Hewlett-Packard large-format printing materials are guaranteed to meet HP published specifications, to be free of manufacturing flaws and defects, and are designed to resist paper jams when used correctly. If you are not satisfied with this product for any reason, please visit /go/designjet/supplies, and select HP product support center to locate product support in your region.
Long product name HP Q1398A Matte White inkjet paper:
The short editorial description of HP Q1398A Matte White inkjet paper
1067 mm x 45.7 m, 80 g/m², Matte, Wood fiber

Marketing text HP Q1398A Matte White inkjet paper

:
The official marketing text of HP Q1398A Matte White inkjet paper as supplied by the manufacturer
HP Universal Bond Paper gives you the ColorPRO difference. This economical, FSC certified paper with ColorPRO Technology produces more striking colours, crisper text and higher-contrast blacks for professional quality results at production speed.
Short summary description HP Q1398A Matte White inkjet paper:
This short summary of the HP Q1398A Matte White inkjet paper data-sheet is auto-generated and uses the product title and the first six key specs.
HP Q1398A, Matte, White, 20 - 70%, 15 - 30 °C, 5 - 40 °C, 10 - 80%
Long summary description HP Q1398A Matte White inkjet paper:
This is an auto-generated long summary of HP Q1398A Matte White inkjet paper based on the first three specs of the first five spec groups.
HP Q1398A. Finish type: Matte, Colour of product: White, Media weight: 80 g/m². Package weight: 5.08 kg. Weight: 5.08 kg, Package dimensions (WxDxH): 1118 x 108 x 111 mm, Size: 106.7 cm (42")
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Finish type*
The way that a product is finished e.g. paper can have a matt or gloss finish.
Matte
Colour of product*
The colour e.g. red, blue, green, black, white.
White
Media weight*
The weight of the media used with this product.
80 g/m²
Printing material shelf life
Length of time (duration) a media product may be stored before use
2
Packaging content
Sheets per pack*
The number of sheets of paper etc. in each pack.
1
Weight & dimensions
Package weight
Weight of the packaged product.
5.08 kg
Operational conditions
Storage relative humidity (H-H)
10 - 80%
Operating relative humidity (H-H)
20 - 70%
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
15 - 30°C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
5 - 40°C
Other features
Size
Physical dimension.
106.7 cm (42")
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
1118 x 108 x 111 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
5.08 kg